Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer Comchip Technology
Packaging Reel - TR
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 700 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 500 µA @ 60 V
Capacitance @ Vr, F 120pF @ 4V, 1MHz
Mounting Surface Mount
Case / Package SOD-123H
Supplier Device Package SOD-123H
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number CDBMT160
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number CDBMT160HF,641-1444-1,641-1444-2,641-1444-6
Standard Package 3,000
Win Source Part Number 1324235-CDBMT160-HF
Ultra Librarian 3D Model Ultra Librarian CDBMT160-HF CAD Model

Description

The CDBMT160-HF is a surface-mount Schottky Barrier Rectifier manufactured by Comchip Technology. It's designed for high-efficiency rectification and fast switching applications. This device comes in a compact SMA package, making it suitable for automated assembly processes. Its low forward voltage drop minimizes power loss, while its high surge current capability ensures reliable operation under transient conditions.

Applications:

  • Switching Power Supplies: Used for efficient rectification in SMPS circuits.
  • Freewheeling Diodes: Protects inductive loads by providing a path for current during switching.
  • DC-DC Converters: Enables efficient voltage conversion in a variety of applications.
  • Polarity Protection: Prevents damage from reverse polarity connections.
  • High-Frequency Inverters: Facilitates efficient power conversion in inverter circuits.

Features:

  • High Surge Current Capability: Withstands high transient currents without failure.
  • Low Forward Voltage Drop: Reduces power dissipation and improves efficiency.
  • Surface Mount Package: Enables automated assembly and reduces board space.
  • Fast Switching Speed: Minimizes switching losses in high-frequency applications.
  • RoHS Compliant: Environmentally friendly and complies with RoHS directives.
  • SMA Package: Compact and industry-standard surface mount package.

Benefits:

  • Improved Efficiency: The low forward voltage drop results in reduced power loss and higher system efficiency.
  • Reliable Operation: The high surge current capability ensures robust performance under transient conditions.
  • Compact Design: The surface mount package allows for smaller and more densely populated circuit boards.
  • Simplified Assembly: The surface mount design is compatible with automated assembly processes, reducing manufacturing costs.
  • Environmental Compliance: RoHS compliance ensures that the device is environmentally friendly and meets regulatory requirements.

Additional Details:

The CDBMT160-HF has a maximum repetitive peak reverse voltage of 60V and a maximum average forward rectified current of 1A. Its operating temperature range is typically -55°C to +150°C. The device's fast reverse recovery time enhances performance in high-frequency circuits. The SMA package dimensions are approximately 4.3mm x 2.5mm x 2.2mm. It is crucial to refer to the manufacturer's datasheet for complete and accurate specifications before using this component in any application. Proper heatsinking may be required depending on the application and operating conditions to maintain the device within its safe operating temperature range.

You May Also Be Interested in

Microchip Technology
DIODE SCHOTTKY 60V 3A POWERMITE3
Need more? Email Us
ECAD model for UPS360E3/TR13
Taiwan Semiconductor
DIODE STANDARD 300V 8A TO220AC
Need more? Email Us
ECAD model for HERA804G
Vishay
DIODE STANDARD 100V 3A DO201AD
Need more? Email Us
ECAD model for RGP30B-E3/73
Diodes Incorporated
DIODE SCHOTTK 30V 1A POWERDI 323
Lowest to $0.2210
ECAD model for PD3S130HQ-7
Vishay
DIODE STANDARD 800V 1A DO213AB
Need more? Email Us
ECAD model for BYM11-800-E3/96
Comchip Technology
DIODE SCHOTTKY 30V 100MA 1005
Need more? Email Us
ECAD model for CDBF0130R
Taiwan Semiconductor
DIODE STANDARD 400V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF805G
Vishay
DIODE STANDARD 200V 6A P600
Need more? Email Us
ECAD model for GI752-E3/73
WeEn Semiconductors
DIODE STANDARD 600V 9A TO220AC
Need more? Email Us
ECAD model for BYV29F-600,127

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
550+ $0.1177 $64.7350
1,335+ $0.0970 $129.4950
2,085+ $0.0932 $194.3220
2,860+ $0.0906 $259.1160
3,680+ $0.0879 $323.4720
4,920+ $0.0790 $388.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 19,250 pieces
MOQ: 550 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention