EN
  • EN
  • DE

STPS5L60

Part No STPS5L60
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description POWER SCHOTTKY RECTIFIER | DIODE SCHOTTKY 60V 5A DO201AD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Cut Tape (CT)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 60V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Maximum) at If 520mV at 5A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 220μA at 60V
Mounting Style Through Hole
Manufacturer Package DO-201AD, Axial
Supplier Device Package DO-201AD
Operating Temperature - Junction 150°C (Maximum)
Family Part Number STPS5L60
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261926-STPS5L60
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS5L60 CAD Model

Description

STPS5L60 - Schottky Rectifier

The STPS5L60 from STMicroelectronics is a robust and efficient Schottky rectifier that is designed to meet the needs of a wide array of power management applications. This device is a part of ST's Schottky diode portfolio, which is renowned for its low forward voltage drop and high surge current capability. With the STPS5L60, users can expect a perfect balance between forward voltage drop and reverse leakage current, making it an ideal choice for high-frequency power supplies.

Key Features

  • Low Forward Voltage Drop: The STPS5L60 has a low forward voltage drop, which enhances the overall efficiency of the system by reducing the power dissipation during operation.
  • High Junction Temperature: With a maximum operating junction temperature of 150°C, this rectifier can withstand high temperature environments, making it suitable for industrial applications.
  • High Surge Capability: It is capable of handling high surge currents, which is critical for protecting circuits against unexpected voltage spikes.
  • Avalanche Rated: The device is also avalanche rated, an important feature for applications that may experience rapid voltage transients.

Applications

The STPS5L60 is versatile and can be used in various applications, including:

  • Switched Mode Power Supplies (SMPS)
  • DC-DC converters
  • Free-Wheeling diodes in motor control circuits
  • Power factor correction circuits (PFC)
  • Reverse battery protection
  • Automotive applications

Product Specifications

With a repetitive peak reverse voltage (VRRM) of 60V and an average forward current (IF(AV)) of 5A, the STPS5L60 is suitable for low voltage, high frequency inverters, freewheeling, and polarity protection applications. Its package is designed to optimize the thermal resistance and increase the reliability and longevity of the device. The STPS5L60 is available in various package options, including the surface-mount SMB and the through-hole axial package, providing flexibility for different PCB designs and assembly processes.

In summary, the STPS5L60 Schottky rectifier from STMicroelectronics is a high-performance solution for designers looking to improve the efficiency and reliability of their power management systems. Its combination of low forward voltage, high temperature operation, and surge capability makes it an excellent choice for a broad range of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Micro Commercial Co
Interface
Lowest to $0.0880
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2630 $57.8600
540+ $0.2159 $116.5860
830+ $0.2091 $173.5530
1,145+ $0.2024 $231.7480
1,480+ $0.1957 $289.6360
1,980+ $0.1753 $347.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 228,400 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess