EN
  • EN
  • DE

STPS41L60CR

Part No STPS41L60CR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description POWER SCHOTTKY RECTIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 60V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Maximum) @ If 600mV @ 20A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 600μA @ 60V
Operating Temperature - Junction 150°C (Maximum)
Mounting Style Through Hole
Package TO-262-3 Long Leads, I2Pak, TO-262AA
Manufacturer Package I2PAK
Win Source Part Number 1261922-STPS41L60CR
Manufacturer Homepage www.st.com
Family Name STPS41L60C
Introduction Date July 23, 2003
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS41L60CR CAD Model

Description

STPS41L60CR - Schottky Rectifier from STMicroelectronics

The STPS41L60CR is a cutting-edge Schottky rectifier developed by STMicroelectronics, renowned for its high efficiency and reliability in power management applications. This power Schottky rectifier is designed to meet the stringent requirements of modern electronic circuits, providing a solution for applications demanding high surge capability and low power losses.

Key Features

  • High Junction Temperature Capability: With a maximum operating junction temperature of 150°C, the STPS41L60CR is suitable for high-temperature operations, ensuring stability and reliability even under thermal stress.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, which translates to reduced power losses during operation, enhancing overall system efficiency.
  • High Surge Current Capability: It has an exceptional ability to handle surge currents, making it ideal for applications that experience transient overcurrent conditions.
  • Dual Center Tap Configuration: The rectifier comes in a dual center tap configuration, housed in a TO-247 package, which is well-suited for high current applications.

Applications

The STPS41L60CR is versatile and can be utilized in a wide range of applications, including:

  • Switching power supplies
  • Adapters and on-board DC/DC converters
  • Free-wheeling diodes in motor control circuits
  • Power management in computing and consumer electronics
  • Automotive applications requiring high reliability

Product Benefits

The STPS41L60CR offers numerous benefits to designers and engineers:

  • Enhanced Power Efficiency: The low forward voltage drop leads to higher efficiency in power conversion, reducing thermal load and saving energy.
  • Robust Design: With its high surge capability and high junction temperature, the rectifier is designed to withstand tough conditions, contributing to the longevity of the end product.
  • Compact Form Factor: The TO-247 package is compact yet capable of handling high currents, making it suitable for space-constrained applications.

Overall, the STPS41L60CR is a testament to STMicroelectronics' commitment to providing high-performance and energy-efficient solutions for the electronics industry.

You May Also Be Interested in

Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess