EN
  • EN
  • DE

STPS41H100CG-TR

Part No STPS41H100CG-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description Rectifier Diode Schottky 100V 40A Automotive 3-Pin(2+Tab) D2PAK T/R / DIODE ARRAY SCHOTTKY 100V D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 800mV @ 20A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 10μA @ 100V
Operating Temperature - Junction 175°C (Max)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 090173-STPS41H100CG-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name STPS41H100CG
Introduction Date February 27, 2002
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STPS41H100CG-TR CAD Model

Description

STPS41H100CG-TR Power Schottky Rectifier

The STPS41H100CG-TR is a high-performance power Schottky rectifier designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This rectifier is part of ST's STPS series, renowned for its efficiency and reliability in power management applications. The device is packaged in a TO-220AB package and is available in tape and reel format, indicated by the "-TR" suffix, making it suitable for automated assembly lines.

The STPS41H100CG-TR is characterized by its high forward surge capability and low forward voltage drop, making it an excellent choice for high-frequency power switching applications. With a repetitive peak reverse voltage (VRRM) of 100V and an average forward current (IF(AV)) of 40A, this rectifier is designed to handle high power densities and ensure efficient operation in challenging conditions.

The rectifier's low power loss and high efficiency are attributed to its Schottky barrier technology, which minimizes the forward voltage drop and reduces thermal resistance. The device's high junction temperature capability of up to 175°C allows for operation in high-temperature environments, providing designers with greater flexibility in thermal management.

Key Features:

  • Low forward voltage drop for higher efficiency and reduced heat generation.
  • High junction temperature capability (Tj max = 175°C) for reliability in extreme conditions.
  • High average forward current (IF(AV) = 40A) to manage high power densities.
  • High forward surge capability for resilience against surge currents.
  • TO-220AB package suitable for through-hole mounting.
  • Tape and reel packaging (-TR) for compatibility with automatic placement machines.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • Power factor correction circuits
  • Freewheeling diodes in converters and motor control circuits
  • DC/DC converters
  • Automotive applications requiring high reliability

With its combination of high performance, efficiency, and robustness, the STPS41H100CG-TR Schottky rectifier is a suitable choice for engineers looking to improve power conversion systems. Whether for industrial, automotive, or consumer applications, this rectifier from STMicroelectronics represents a reliable solution for efficient power management.

You May Also Be Interested in

Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8857 $53.1420
125+ $0.8286 $103.5750
190+ $0.8000 $152.0000
270+ $0.7429 $200.5830
350+ $0.7143 $250.0050
440+ $0.6858 $301.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,170 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess