EN
  • EN
  • DE

STPS40SM120CR

Part No STPS40SM120CR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 120V I2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 120V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Maximum) at If 830mV at 20A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 275μA at 120V
Operating Temperature - Junction 150°C (Maximum)
Mounting Style Through Hole
Manufacturer Package TO-262-3 Long Leads, I2Pak, TO-262AA
Supplier Device Package I2PAK
Part Number Series STPS40
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814059-STPS40SM120CR
Ultra Librarian 3D Model Ultra Librarian STPS40SM120CR CAD Model

Description

STPS40SM120CR - A Robust Schottky Rectifier from STMicroelectronics

The STPS40SM120CR is a state-of-the-art Schottky rectifier designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This high-performance rectifier is part of the Schottky diode series that offers a perfect blend of low forward voltage drop and high surge current capability, making it an ideal choice for a variety of power conversion applications.

Key Features

  • High Junction Temperature Capability: The STPS40SM120CR is designed to sustain high junction temperatures, making it suitable for operation under extreme conditions.
  • Low Forward Voltage Drop: With its Schottky barrier technology, this rectifier ensures a low forward voltage drop, which translates to improved system efficiency and reduced thermal issues.
  • High Surge Current Capability: The device can handle high surge currents, providing reliable performance during transient conditions.
  • 1200V Reverse Voltage: It features a high reverse voltage of 1200V, offering excellent voltage standoff capability suitable for high voltage applications.
  • Power Loss Reduction: The low forward voltage drop and low reverse leakage current contribute to reduced power loss, enhancing overall system performance.

Applications

The STPS40SM120CR is versatile and can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-frequency inverters
  • Freewheeling diodes
  • DC/DC converters
  • Automotive applications
  • Power management solutions

Package and Quality

Encased in a robust TO-247 package, the STPS40SM120CR ensures excellent thermal performance and mechanical durability. The package is designed to handle high levels of heat dissipation, which is essential for maintaining stability and extending the lifespan of the component.

STMicroelectronics is committed to delivering high-quality products that meet stringent industry standards. The STPS40SM120CR is no exception, and it comes with the assurance of reliability and performance that customers expect from a leading semiconductor manufacturer.

Conclusion

Whether you are designing power supplies, inverters, or any other power management systems, the STPS40SM120CR Schottky rectifier from STMicroelectronics offers the efficiency, durability, and reliability required to enhance your application's performance. Its advanced features and robust packaging make it an excellent choice for engineers looking for a high-voltage, high-surge-current capable rectifier.

You May Also Be Interested in

Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess