Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Series Automotive, AEC-Q101, ECOPACK®1
Package Tape & Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 760 mV @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 1.5 µA @ 100 V
Mounting SMD (SMT)
Package / Case SOD-128
Supplier Device Package SOD128Flat
Operating Temperature - Junction -40°C ~ 175°C
Base Product Number STPS3
Other Names STPS3H100AFY,497-17872-1,497-17872-2,497-17872-6
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282020-STPS3H100AFY
Ultra Librarian 3D Model Ultra Librarian STPS3H100AFY CAD Model

Description

STPS3H100AFY - Power Schottky Rectifier from STMicroelectronics

The STPS3H100AFY is a high-performance Schottky rectifier designed by STMicroelectronics, one of the industry leaders in semiconductor solutions. This rectifier is part of their STPS series, known for its efficiency and reliability in a wide range of applications. The STPS3H100AFY is specifically crafted to offer low forward voltage drop and reduced power losses, making it an excellent choice for high-frequency power switching applications.

This power Schottky rectifier is characterized by its impressive average forward current of 3 A, with a repetitive peak reverse voltage of 100 V. The device is encapsulated in a fully insulated ISOWATT220AB package, which not only provides excellent thermal performance but also ensures electrical insulation of the tab rated at 2000 VRMS. This feature is particularly advantageous in compact designs where electrical isolation is crucial.

The STPS3H100AFY boasts a junction temperature range from -40°C to 175°C, allowing it to operate effectively even under extreme conditions. This wide temperature range, coupled with its thermal resistance junction-to-case of 6.5°C/W, ensures stable performance and longevity of the device.

Featuring a low forward voltage drop, the STPS3H100AFY ensures that the efficiency of the system is maximized while the thermal load is minimized. This makes it suitable for use in various applications such as switch-mode power supplies, converters, free-wheeling diodes, reverse battery protection, and other power management tasks.

Moreover, the STPS3H100AFY is compliant with the European Union's rigorous RoHS and REACH requirements, making it an environmentally friendly choice for manufacturers looking to create sustainable products. With its combination of high efficiency, robust package design, and compliance with environmental standards, the STPS3H100AFY from STMicroelectronics is an ideal solution for designers seeking a reliable and efficient power rectifier.

For more detailed information, technical specifications, and application support, engineers and product designers are encouraged to consult the datasheet and technical resources provided by STMicroelectronics for the STPS3H100AFY Schottky rectifier.

You May Also Be Interested in

Comchip Technology
DIODE STANDARD 400V 3A 3220
Need more? Email Us
ECAD model for ACGRCT302-HF
Vishay
DIODE STANDARD 200V 3A DO221AC
Need more? Email Us
ECAD model for VS-3EJH02-M3/6B
ON Semiconductor
DIODE STANDARD 75V 200MA SOT1123
Need more? Email Us
ECAD model for NSD16F3T5G
Comchip Technology
DIODE SCHOTTKY 30V 100MA 1005
Need more? Email Us
ECAD model for CDBF0130R
Vishay
DIODE STANDARD 600V 6A TO277A
Need more? Email Us
ECAD model for VS-6ESH06HM3/86A
Taiwan Semiconductor
DIODE STANDARD 1000V 6A R6
Need more? Email Us
ECAD model for 6A100G
Vishay
DIODE SCHOTTKY 20V 8A TO277A
Need more? Email Us
ECAD model for SS8P2LHM3_A/H
ON Semiconductor
DIODE SCHOTTKY 30V 3A SMC
Lowest to $13.0388
ECAD model for MBRS330PT3G
Taiwan Semiconductor
DIODE STANDARD 300V 8A TO220AC
Need more? Email Us
ECAD model for HERA804G

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2363 $50.8045
520+ $0.1939 $100.8280
800+ $0.1878 $150.2400
1,105+ $0.1818 $200.8890
1,425+ $0.1757 $250.3725
1,905+ $0.1575 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,540 pieces
MOQ: 215 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention