Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.925V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 031382-STM795SM6F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM795SM6F CAD Model

Description

Introducing the STM795SM6F from STMicroelectronics

STMicroelectronics, a global semiconductor leader, presents the STM795SM6F, a robust and reliable microprocessor supervisory circuit designed to monitor the power supply and microprocessor activity in digital systems. This product ensures that your system's integrity is maintained by providing crucial protection features, making it an essential component for a wide range of applications, including computers, controllers, and intelligent instruments.

Key Features

  • Power Supply Monitoring: The STM795SM6F is equipped with precision voltage monitoring capabilities, ensuring that the system is protected from undervoltage conditions. It helps maintain the correct operation of the microprocessor by resetting it upon detection of an out-of-tolerance power supply.
  • Programmable Watchdog Timer: An integral programmable watchdog timer is included to monitor the microprocessor's activity. If the microprocessor fails to provide a periodic signal to the STM795SM6F, the device will trigger a system reset, thereby preventing system hang-ups and malfunctions.
  • Manual Reset Input: This feature allows for an external trigger to initiate a system reset. It provides designers with the flexibility to incorporate a physical reset button or a software-driven reset signal.
  • Low Power Consumption: Designed for power-sensitive applications, the STM795SM6F operates with low power consumption, contributing to the overall energy efficiency of the system it is employed in.

Technical Specifications

  • Voltage Threshold Options for Different Applications
  • Reset Pulse Width of 200ms (min)
  • Operating Temperature Range: -40°C to +85°C
  • Low Supply Current of 3μA (typ)
  • Available in a Space-saving 6-Lead SOT23 Package

The STM795SM6F from STMicroelectronics is a testament to the company's commitment to delivering high-performance, reliable, and energy-efficient solutions for advanced electronic systems. Whether you're designing a new system or upgrading an existing one, the STM795SM6F provides the necessary protection mechanisms to ensure smooth and stable operation under various conditions.

With its advanced features and robust design, the STM795SM6F is an ideal choice for designers looking to enhance the reliability and performance of their digital systems.

You May Also Be Interested in

Ricoh
R3119N - 36V Input Voltage Detec
Need more? Email Us
ECAD model for R3119N058A-TR-FE
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
ECAD model for MAX6319LHUK46C+T
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
ECAD model for DS1815-20+
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
ECAD model for R3119N082A-TR-FE
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
ECAD model for MCP100-300DI/TO
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8DIP
Lowest to $0.7091
ECAD model for TL7733BCP
Maxim Integrated
IC 4.13V W/PB 15% TO92-3
Lowest to $4.1560
ECAD model for DS1813-15+
Intersil
IC SUPERVISOR 4 CHANNEL 14SOIC
Need more? Email Us
ECAD model for ISL8705AIBZ
Intersil
IC SUPERVISOR 2 CHANNEL SOT23-5
Need more? Email Us
ECAD model for ISL88012IH522Z-TK

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4324 $50.1340
90+ $1.1753 $105.7770
135+ $1.1386 $153.7110
185+ $1.1019 $203.8515
235+ $1.0651 $250.2985
315+ $0.9550 $300.8250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention