Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 60V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Maximum) at If 590mV at 30A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 165μA at 60V
Mounting Style Through Hole
Manufacturer Package TO-262-3 Long Leads, I2Pak, TO-262AA
Supplier Device Package I2PAK
Operating Temperature - Junction 150°C (Maximum)
Family Part Number STPS30M60
Manufacturer Pack Quantity 50
MSL Level Not Applicable
Win Source Part Number 720607-STPS30M60SR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS30M60SR CAD Model

Description

STPS30M60SR - Schottky Rectifier by STMicroelectronics

The STPS30M60SR is a state-of-the-art Schottky rectifier designed and manufactured by the renowned semiconductor company, STMicroelectronics. This power Schottky rectifier is specifically engineered to meet the high efficiency and reliability requirements of today's power electronic applications. It is commonly used in switch-mode power supplies, high-frequency DC/DC converters, and as free-wheeling diodes in various power circuits.

Key Features

  • High Junction Temperature Capability: With a maximum operating junction temperature of 175°C, the STPS30M60SR ensures reliable performance even under high thermal conditions.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which reduces power loss and enhances efficiency in power conversion applications.
  • High Surge Current Capability: Its robust design allows for high surge current capability, making it suitable for applications that experience transient overcurrent conditions.
  • Avalanche Rated: The STPS30M60SR is avalanche rated, providing additional protection against voltage transients and enhancing the overall ruggedness of the device.

Electrical Characteristics

  • Average forward current: 30 A
  • Repetitive peak reverse voltage: 60 V
  • Non-repetitive peak forward surge current: 300 A
  • Forward voltage drop: 0.61 V at 15 A
  • Operating junction temperature range: -40°C to 175°C

Package and Footprint

The STPS30M60SR comes in a surface-mount package that is optimized for automated assembly processes. Its compact footprint allows for efficient use of PCB space, making it ideal for miniaturized power systems.

Applications

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits (PFC)
  • DC/DC converters
  • Automotive applications
  • LED lighting
  • Telecom power supplies

In summary, the STPS30M60SR Schottky rectifier from STMicroelectronics is a high-performance solution designed to offer efficiency, reliability, and versatility for a wide range of power management applications. Its robust design and electrical characteristics make it an ideal choice for engineers looking to enhance the performance of their power electronic systems.

You May Also Be Interested in

Vishay
DIODE SCHOTTKY 100V 5.5A TO252AA
Lowest to $0.4356
ECAD model for VS-50WQ10FNTRR-M3
Comchip Technology
DIODE STANDARD 400V 3A 3220
Need more? Email Us
ECAD model for ACGRCT302-HF
Vishay
DIODE STANDARD 100V 1A DO220AA
Need more? Email Us
ECAD model for VS-1ENH01HM3/84A
Taiwan Semiconductor
DIODE STANDARD 1000V 6A R6
Need more? Email Us
ECAD model for 6A100G
Taiwan Semiconductor
DIODE STANDARD 800V 8A TO220AC
Need more? Email Us
ECAD model for GPA806
Vishay
DIODE STANDARD 100V 3A DO201AD
Need more? Email Us
ECAD model for RGP30B-E3/73
Vishay
DIODE STANDARD 400V 1.5A DO214AA
Need more? Email Us
ECAD model for RS2G-E3/5BT
Taiwan Semiconductor
DIODE STANDARD 400V 8A TO220AC
Need more? Email Us
ECAD model for HERA805G
Microchip Technology
DIODE SCHOTTKY 60V 3A POWERMITE3
Need more? Email Us
ECAD model for UPS360E3/TR13

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention