EN
  • EN
  • DE

STPS30M120STN

Part No STPS30M120STN
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 120V 30A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 120V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Maximum) @ If 900mV @ 30A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 345μA @ 120V
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB Narrow Leads
Operating Temperature - Junction 150°C (Maximum)
Manufacturer Homepage www.st.com
Win Source Part Number 727309-STPS30M120STN
Popularity Medium
Supply and Demand Status Limited
Family Name STPS30M120STN
Introduction Date April 02, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian STPS30M120STN CAD Model

Description

The STPS30M120STN is a state-of-the-art power Schottky rectifier designed and manufactured by STMicroelectronics. This robust and efficient semiconductor device is specifically engineered to meet the demands of high-performance power conversion applications.

Key Features

  • High Junction Temperature Capability: The STPS30M120STN is capable of operating at high temperatures, making it suitable for demanding environments and applications that require thermal resilience.
  • Low Forward Voltage Drop (Vf): The device offers a low forward voltage drop, which enhances the overall efficiency of the power conversion process by minimizing power losses during operation.
  • High Surge Current Capability: Designed to handle high surge currents without failure, this rectifier ensures reliability and durability even under stressful electrical conditions.
  • 1200V Reverse Voltage Rating: With a reverse voltage rating of 1200V, it can be used in applications that require high voltage handling capabilities.
  • 30A Forward Current Rating: The STPS30M120STN can conduct up to 30A of forward current, making it suitable for high current applications.

Applications

The STPS30M120STN is ideal for a variety of applications, including:

  • Switched Mode Power Supplies (SMPS)
  • High-frequency converters
  • Freewheeling diodes
  • DC/DC converters
  • Power factor correction circuits

Package and Quality

The STPS30M120STN is available in a TO-220AB narrow lead package, which is designed to offer a compact footprint while ensuring good thermal performance and easy mounting on a printed circuit board (PCB). STMicroelectronics is committed to delivering high-quality products, and this rectifier is no exception, meeting stringent industry standards for performance and reliability.

Conclusion

With its combination of high junction temperature capability, low forward voltage drop, high surge current capacity, and high reverse voltage rating, the STPS30M120STN from STMicroelectronics is an excellent choice for designers and engineers looking to improve the efficiency and reliability of their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Micro Commercial Co
Interface
Lowest to $0.0880

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9516 $61.8540
150+ $0.7809 $117.1350
230+ $0.7564 $173.9720
320+ $0.7320 $234.2400
410+ $0.7077 $290.1570
550+ $0.6345 $348.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess