The TL431AI, manufactured by NXP Semiconductors, is a three-terminal adjustable precision shunt regulator with specified thermal stability over applicable automotive, commercial, and military temperature ranges. This versatile device acts as a voltage reference, comparator, or Zener diode in a multitude of applications due to its adjustable output voltage and high accuracy.
Key Features
- Programmable Output Voltage: The TL431AI offers an adjustable output voltage range from 2.495 V to 36 V with a 0.5% or 1% reference voltage tolerance at 25°C.
- Low Dynamic Output Impedance: With a typical output impedance of 0.2 ohms, the device provides stable reverse voltage throughout the entire operating current range.
- Fast Turn-On Response: It features a quick turn-on response, making it suitable for use in a variety of control and compensation applications.
- High Stability: The TL431AI is designed to be highly stable across a wide range of operating temperatures and currents, ensuring reliable performance in diverse environments.
Applications
This component finds its use in numerous applications, including but not limited to:
- Switching power supplies
- Linear power supplies
- Adjustable voltage references
- Operational amplifier circuitry
- Battery chargers
Quality and Reliability
NXP's commitment to quality ensures that the TL431AI meets stringent reliability standards. The device is encapsulated in a small outline transistor (SOT-23) package, which provides a compact footprint while ensuring robustness and durability. Its construction is designed for optimal thermal performance and longevity, making it a reliable choice for critical applications in automotive and industrial settings.
Technical Specifications
Parameter
Value
Reference Voltage
2.495 V to 36 V
Temperature Coefficient
Typically 50 ppm/°C
Package Type
SOT-23
Overall, the TL431AI from NXP is a versatile and reliable component suitable for a wide array of electronic applications requiring precise voltage regulation and stability.