EN
  • EN
  • DE

STPS2545CGY-TR

Part No STPS2545CGY-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 45V D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) (per Diode) 12.5A
Voltage - Forward (Vf) (Max) @ If 840mV @ 25A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 125μA @ 45V
Operating Temperature - Junction -40°C to 175°C
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 347671-STPS2545CGY-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS2545CGY-TR CAD Model

Description

STPS2545CGY-TR Schottky Rectifier

The STPS2545CGY-TR from STMicroelectronics is a robust and efficient Schottky rectifier designed for high-performance power supply applications. This component is part of STMicroelectronics' STPS series, which is renowned for its low forward voltage drop and high surge current capability, making it an ideal choice for a variety of demanding applications.

Key Features

  • High Junction Temperature: With a maximum operating junction temperature of 150°C, the STPS2545CGY-TR is suitable for use in high-temperature environments.
  • Low Forward Voltage Drop: This rectifier offers a low forward voltage drop, which enhances the overall efficiency of the application it is used in by reducing power losses.
  • High Surge Current Capability: The device is capable of handling high surge currents, providing reliable performance under transient conditions.
  • Dual Center Tap Configuration: The STPS2545CGY-TR comes in a dual center tap configuration housed in a TO-220AB package, which is ideal for use in both parallel and series configurations.

Applications

The STPS2545CGY-TR is suitable for a range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • Free-Wheeling Diodes
  • Reverse Battery Protection
  • Power Management in Portable Devices
  • Automotive Applications

Product Specifications

The STPS2545CGY-TR operates with a repetitive peak reverse voltage (VRRM) of 45V and an average forward current (IF(AV)) of 2 x 12.5A, with each diode capable of 12.5A when mounted on a heatsink. Its low forward voltage drop ensures that the rectifier operates efficiently, while the high junction temperature range allows for operation in extreme conditions without compromising performance.

Reliability and Compliance

STMicroelectronics is committed to delivering high-quality products. The STPS2545CGY-TR is manufactured to meet the rigorous standards of the industry, ensuring reliability and performance. It complies with RoHS and is designed to meet environmental standards, reducing the environmental impact of electronic components.

With its combination of efficiency, robustness, and versatility, the STPS2545CGY-TR Schottky rectifier is an excellent choice for engineers and designers looking for a high-performance rectifying solution.

You May Also Be Interested in

Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9238 $60.0470
155+ $0.7581 $117.5055
240+ $0.7343 $176.2320
330+ $0.7107 $234.5310
425+ $0.6870 $291.9750
565+ $0.6160 $348.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,566 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess