EN
  • EN
  • DE

STPS20SM60SR

Part No STPS20SM60SR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Max) @ If 630 mV @ 20 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 85 µA @ 60 V
Mounting Type Through Hole
Package / Case TO-262-3 Long Leads, I²Pak, TO-262AA
Supplier Device Package I2PAK
Operating Temperature - Junction 150°C (Max)
Base Product Number STPS20
Other Names 497-12307,-497-12307
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282036-STPS20SM60SR
Ultra Librarian 3D Model Ultra Librarian STPS20SM60SR CAD Model

Description

STPS20SM60SR - STMicroelectronics Power Schottky Rectifier

The STPS20SM60SR is a robust and high-performance Power Schottky Rectifier designed by STMicroelectronics, a global semiconductor leader. This rectifier is part of the STPS20S series, which is known for its low forward voltage drop and high surge current capability. The device is engineered for optimal efficiency and reliability in a variety of applications, including switch-mode power supplies, converters, free-wheeling diodes, and reverse battery protection circuits.

Crafted with the state-of-the-art Schottky technology, the STPS20SM60SR is housed in an Insulated TO-220AB package, which provides electrical insulation rated at 2000V RMS. This feature eliminates the need for an additional insulating washer, thereby simplifying the assembly process and reducing costs. The package is also designed for optimized heat dissipation, ensuring the device operates within its specified temperature range even under high current conditions.

With a repetitive peak reverse voltage (VRRM) of 60V and an average forward current (IF(AV)) of 20A, this rectifier is capable of handling high power density systems. The low forward voltage drop (VF) characteristic of the STPS20SM60SR minimizes conduction losses, thus enhancing the overall efficiency of the application it is used in. Moreover, the device boasts a high junction temperature capability, extending its operational life and reliability.

The STPS20SM60SR features a fast switching action with no reverse recovery time, which results in reduced electromagnetic interference (EMI) and improved performance in high-frequency applications. This makes it an excellent choice for modern, compact, and energy-efficient power supply designs. Additionally, its avalanche ruggedness provides enhanced protection against unexpected voltage transients, ensuring the safety and stability of the electronic system.

In summary, the STPS20SM60SR from STMicroelectronics is a compelling choice for designers seeking a high-performance Schottky rectifier with excellent thermal performance, high efficiency, and reliability in a compact and cost-effective package.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess