EN
  • EN
  • DE

STM32MP151AAA3T

Part No STM32MP151AAA3T
Manufacturer STMicroelectronics
Catalog Embedded - Microprocessors
Description MPU WITH ARM CORTEX-A7 650 MHZ,  /  ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 209MHz, 650MHz 448-LFBGA (18x18)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr STMicroelectronics
Series STM32MP1
Package Tray
Core Processor ARM® Cortex®-A7
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 209MHz, 650MHz
Co-Processors/DSP ARM® Cortex®-M4
RAM Controllers DDR3, DDR3L, LPDDR2, LPDDR3
Graphics Acceleration Yes
Display & Interface Controllers HDMI-CEC, LCD
Ethernet 10/100Mbps, GbE
USB USB 2.0 (2), USB 2.0 OTG+ PHY (3)
Voltage - I/O 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 125°C (TA)
Security Features ARM TZ
Package / Case 448-LFBGA
Supplier Device Package 448-LFBGA (18x18)
Additional Interfaces CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB
Base Product Number STM32
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1261868-STM32MP151AAA3T
Ultra Librarian 3D Model Ultra Librarian STM32MP151AAA3T CAD Model

Description

The STM32MP151AAA3T is a highly capable microprocessor from STMicroelectronics, designed to cater to the needs of a wide range of industrial and consumer applications. This product is part of the STM32MP1 series, which is known for its rich set of integrated features and high-performance ARM-based processors.

Key Features

  • Core: The STM32MP151AAA3T features a dual-core configuration with a Cortex-A7 core running up to 800 MHz and a Cortex-M4 core running up to 209 MHz. This dual-core architecture enables the device to handle complex tasks with ease while providing real-time capabilities.
  • Memory: It comes equipped with a variety of memory options, including 708 kB of internal RAM and support for a wide range of external memory interfaces.
  • Graphics: The processor includes a 3D GPU for enhanced graphics performance, which is essential for applications that require rich user interfaces or advanced visualization.
  • Connectivity: The STM32MP151AAA3T offers numerous connectivity options such as Ethernet, multiple USB ports, and a wide range of other interfaces like I2C, SPI, UART, and CAN, making it highly versatile for connected solutions.
  • Security: With advanced security features, including secure boot, cryptographic acceleration, and a TrustZone for ARMv7-M, the STM32MP151AAA3T ensures the integrity and confidentiality of your applications.
  • Power Efficiency: The microprocessor is designed for power efficiency, which is crucial for portable and power-sensitive devices. It supports multiple power-saving modes to optimize consumption.

Applications

The STM32MP151AAA3T is suitable for a variety of applications, such as:

  • Industrial control systems
  • Human-machine interfaces (HMIs)
  • Home automation systems
  • Medical devices
  • Internet of Things (IoT) devices

With its robust feature set and flexible integration options, the STM32MP151AAA3T is an ideal choice for designers looking to create sophisticated and reliable products. STMicroelectronics provides comprehensive support for the STM32MP1 series, including development tools and software resources, to facilitate the design process and accelerate time to market.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1880 $65.9400
11+ $10.8210 $119.0310
17+ $10.4829 $178.2093
23+ $10.1448 $233.3304
30+ $9.8066 $294.1980
40+ $8.7921 $351.6840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,011 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess