EN
  • EN
  • DE

STPS20M80CT

Part No STPS20M80CT
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 80V TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete (End Of Life)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 80V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Maximum) at If 740mV at 10A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 30μA at 80V
Operating Temperature - Junction 175°C (Maximum)
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Part Number Series STPS20
Manufacturer Pack Quantity 50
MSL Level Not Applicable
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803504-STPS20M80CT
Ultra Librarian 3D Model Ultra Librarian STPS20M80CT CAD Model

Description

STPS20M80CT - Power Schottky Rectifier

The STPS20M80CT is a robust and efficient dual Schottky rectifier from STMicroelectronics, designed with the latest technology to offer a high junction temperature capability and reduced leakage currents. This power rectifier is engineered to meet the demanding requirements of high-frequency power electronics systems.

Key Features

  • Voltage Rating: The device boasts a maximum repetitive peak reverse voltage of 80V, making it suitable for a wide range of applications.
  • Forward Current: It can handle an average forward current of 20A with ease, ensuring reliable performance in high power density systems.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) characteristic of this Schottky rectifier reduces power losses and improves efficiency.
  • High Junction Temperature: With a maximum operating junction temperature of 175°C, the STPS20M80CT is optimized for operations in high temperature environments.
  • Dual Diode Configuration: The rectifier comes in a dual common cathode configuration, providing flexibility in design and simplifying the circuit layout.

Applications

The STPS20M80CT is ideal for a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • High-frequency converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC/DC converters

Package Information

The device is housed in a TO-220AB package, known for its excellent thermal performance and mechanical robustness. This package is widely used in commercial and industrial applications and is suitable for through-hole mounting, facilitating easy integration into various circuit designs.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STPS20M80CT is manufactured with stringent quality control processes, ensuring high reliability and performance consistency. The product is also compliant with RoHS and other environmental standards, reflecting STMicroelectronics' dedication to environmental sustainability.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess