EN
  • EN
  • DE

MSC2X31SDA170J

Part No MSC2X31SDA170J
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Arrays
Description SIC SBD 1700 V 30 A DUAL PARALLE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197398-MSC2X31SDA170J
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Discrete Semiconductor Products Diodes Rectifiers Diode Arrays
Package Tube
Product Status Active
Diode Configuration 2 Independent
Technology SiC (Silicon Carbide) Schottky
Voltage - DC Reverse (Vr) (Max) 1700 V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Max) @ If 1.8 V @ 30 A
Ultra Librarian 3D Model Ultra Librarian MSC2X31SDA170J CAD Model

Description

The MSC2X31SDA170J is a high-quality electronic component manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is part of Microchip's extensive range of silicon carbide (SiC) power devices, which are designed to offer superior performance in high-power applications that require high efficiency, reliability, and thermal management.

Key Features

  • Wide Bandgap SiC Material: The MSC2X31SDA170J utilizes silicon carbide, a wide bandgap material that allows for high voltage thresholds, thermal stability, and efficiency in power conversion applications.
  • High-Temperature Operation: This device is capable of operating at higher temperatures than traditional silicon-based components, making it suitable for demanding environments and reducing the need for extensive cooling systems.
  • Low On-Resistance: The low on-resistance of the MSC2X31SDA170J minimizes power loss during operation, which improves overall system efficiency and performance.
  • High-Speed Switching: It supports high-speed switching, which is essential for reducing switching losses in power converters and inverters, thereby enhancing the performance of power systems.
  • Durability: The robust design and construction of the MSC2X31SDA170J ensure long-term reliability and durability, even in harsh industrial or automotive environments.

Applications

The MSC2X31SDA170J is an ideal choice for a wide range of high-power applications. It is particularly well-suited for use in electric vehicles (EVs), where it can contribute to the efficiency and range of the vehicle by managing power effectively. Other applications include solar power inverters, industrial motor drives, and high-voltage power supplies, where the device's ability to handle high power densities and temperatures can significantly enhance system performance and longevity.

Technical Specifications

The MSC2X31SDA170J boasts impressive technical specifications that make it a standout choice for designers and engineers looking to incorporate advanced SiC technology into their power systems. With its high voltage rating, low on-resistance, and fast switching capabilities, this product is engineered to meet the rigorous demands of modern power electronics.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess