Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Maximum) @ If 850mV @ 20A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 40μA @ 100V
Mounting Style Through Hole
Package TO-262-3 Long Leads, I2Pak, TO-262AA
Manufacturer Package I2PAK
Operating Temperature - Junction 150°C (Maximum)
Win Source Part Number 1261879-STPS20M100SR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STPS20M100SR
Introduction Date March 25, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian STPS20M100SR CAD Model

Description

The STPS20M100SR is a robust and high-performance Power Schottky Rectifier designed by STMicroelectronics. This product is particularly suited for switch-mode power supplies and high-frequency DC to DC converters. Its design is optimized to combine low forward voltage drop with high surge current capability, which makes it an excellent choice for high-efficiency power applications.

Key Features

  • Average Forward Current: The device boasts a high average forward current of 20 A, which allows it to handle significant power without overheating.
  • Repetitive Peak Reverse Voltage: With a repetitive peak reverse voltage of 100 V, it is capable of withstanding high voltage spikes without damage.
  • Low Forward Voltage Drop: The low forward voltage drop reduces power loss and improves efficiency, which is critical for energy-sensitive designs.
  • High Junction Temperature: The high junction temperature capability of up to 175°C provides a margin for thermal design and ensures reliability under varying operating conditions.
  • Package: The STPS20M100SR comes in a TO-263 (D2PAK) package, which is suitable for high-power and surface-mount applications.

Applications

The STPS20M100SR is ideal for a wide range of applications, including:

  • Switch-mode power supplies (SMPS)
  • Adapters and on-board DC/DC converters
  • Free-wheeling diodes in motor control circuits
  • Power management systems
  • Automotive applications

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability. The STPS20M100SR is no exception, as it is manufactured with the highest standards to ensure performance and durability across its lifespan. Users can expect consistent operation and longevity, which is essential for industrial and automotive systems where failure is not an option.

Environmental Compliance

The STPS20M100SR complies with RoHS and is free from environmentally hazardous substances. This compliance ensures that the product is suitable for use in a variety of markets, including those with strict environmental regulations.

You May Also Be Interested in

Diodes Incorporated
DIODE SCHOTTK 30V 1A POWERDI 323
Lowest to $0.2210
ECAD model for PD3S130HQ-7
STMicroelectronics
DIODE FERD 60V 20A I2PAK
Lowest to $2.1911
ECAD model for FERD20M60SR
Vishay
DIODE STANDARD 1000V 4A TO277A
Need more? Email Us
ECAD model for S4PMHM3_A/H
Taiwan Semiconductor
DIODE STANDARD 400V 8A TO220AC
Need more? Email Us
ECAD model for HERA805G
Vishay
DIODE STANDARD 500V 3A DO201AD
Need more? Email Us
ECAD model for 1N5405-E3/54
Vishay
DIODE STANDARD 800V 1A DO213AB
Need more? Email Us
ECAD model for BYM11-800-E3/96
Vishay
DIODE STANDARD 200V 3A DO221AC
Need more? Email Us
ECAD model for VS-3EJH02-M3/6B
Vishay
DIODE STANDARD 800V 6A P600
Need more? Email Us
ECAD model for P600K-E3/73
Taiwan Semiconductor
DIODE STANDARD 1000V 6A R6
Need more? Email Us
ECAD model for 6A100G

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.3531 $67.0620
48+ $2.7515 $132.0720
73+ $2.6648 $194.5304
101+ $2.5795 $260.5295
130+ $2.4940 $324.2200
174+ $2.2353 $388.9422
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention