EN
  • EN
  • DE

STPS20170CT(7SAFN)

Part No STPS20170CT(7SAFN)
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097237-STPS20170CT(7SAFN)
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STPS20170CT(7SAFN) CAD Model

Description

The STPS20170CT(7SAFN) is a robust and efficient Power Schottky Rectifier designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This high-performance diode is engineered to meet the demanding requirements of high-frequency power electronics systems. It is widely used in applications such as switch-mode power supplies (SMPS), power factor correction (PFC) circuits, freewheeling diodes in converters and motor control circuits, and in other power management tasks.

Key Features

  • High Junction Temperature Capability: The device can operate at high temperatures, making it suitable for challenging thermal environments.
  • Low Forward Voltage Drop: The rectifier provides a low forward voltage drop, which enhances power efficiency and reduces thermal dissipation.
  • High Surge Current Capability: It can handle high surge currents, offering reliability during transient conditions.
  • Dual Center Tap Configuration: The STPS20170CT comes in a dual center tap configuration, housed in a TO-220AB package, which enables easy mounting and efficient heat dissipation.
  • High Avalanche Energy Rating: The device can withstand high-energy pulses, ensuring durability against voltage spikes.

Electrical Characteristics

  • Average Forward Current: The rectifier has a high average forward current rating of 20A, allowing it to handle significant power levels.
  • Repetitive Peak Reverse Voltage: With a repetitive peak reverse voltage of 170V, it can be used in high voltage applications.
  • Forward Voltage Drop: It features a forward voltage drop of typically 0.75V, contributing to its efficiency.

Applications

Due to its robustness and efficiency, the STPS20170CT(7SAFN) is suitable for a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • DC/DC converters
  • Automotive environments
  • Motor control circuits
  • Reverse battery protection

STMicroelectronics' commitment to quality ensures that the STPS20170CT(7SAFN) Power Schottky Rectifier is a reliable component for your power management needs, delivering both performance and durability.

You May Also Be Interested in

Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess