EN
  • EN
  • DE

MAX16929IGUI/V+

Part No MAX16929IGUI/V+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC TFT-LCD PWR SUPPLY 28TSSOP / Automotive PMIC 28-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Analog Devices Inc./Maxim Integrated
Series Automotive, AEC-Q100
Package Tube
Applications Automotive
Current - Supply 750mA
Voltage - Supply 3V ~ 5.5V, 4V ~ 28V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 28-TSSOP-EP
Base Product Number MAX16929
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-MAX16929IGUI/V+,MAXMAXMAX16929IGUI/V+
Standard Package 50
Win Source Part Number 1075008-MAX16929IGUI/V+
Ultra Librarian 3D Model Ultra Librarian MAX16929IGUI/V+ CAD Model

Description

Maxim Integrated's MAX16929IGUI/V+ Automotive Power Management IC

The MAX16929IGUI/V+ is a highly integrated power management solution from Maxim Integrated, designed specifically to meet the rigorous demands of automotive applications. This advanced IC is engineered to provide a reliable and efficient power supply for automotive TFT-LCD display panels, which are commonly found in modern vehicle infotainment systems, navigation units, and instrument cluster displays.

Key Features

  • High Integration: The MAX16929IGUI/V+ combines a step-up DC-DC converter, two linear regulators, and a watchdog timer in one compact package. This integration helps to reduce the overall component count and design complexity, saving space on the PCB and simplifying the power supply design.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 36V, the device can accommodate the fluctuations common in automotive power systems, ensuring consistent performance and reliability.
  • Adjustable Output: The step-up DC-DC converter provides an adjustable output voltage to accommodate different TFT-LCD panel requirements, offering design flexibility.
  • Built-In Protection Features: The MAX16929IGUI/V+ includes various protection features such as overvoltage, undervoltage lockout, overcurrent, and thermal shutdown to safeguard the IC and the system it powers from potential damage.
  • Automotive Temperature Range: It operates over the extended automotive temperature range of -40°C to +105°C, ensuring consistent performance even in harsh environmental conditions.
  • Small Package: The device comes in a small, 24-pin TSSOP package with an exposed pad, which aids in thermal management and saves board space.

Applications

The MAX16929IGUI/V+ is versatile and can be used in a variety of automotive applications, including:

  • Infotainment Systems
  • Navigation Units
  • Instrument Cluster Displays
  • Rear-Seat Entertainment Systems

By choosing the MAX16929IGUI/V+ for your automotive display applications, you are selecting a product that combines efficiency, reliability, and the high quality that Maxim Integrated is known for. With its robust design and comprehensive feature set, this power management IC is an excellent choice for designers looking to enhance the performance and longevity of their automotive display systems.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
ON Semiconductor
OTHERS / PMIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess