Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 194709-STPS1L40U6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS1L40U6 CAD Model

Description

STPS1L40U6 - Ultrafast Rectifier by STMicroelectronics

The STPS1L40U6 is an ultrafast rectifier diode, designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This high-efficiency power Schottky rectifier is specifically engineered to meet the stringent requirements of high-frequency power switching and rectification in a variety of electronic applications.

Key Features

  • Low Forward Voltage Drop: The STPS1L40U6 boasts a low forward voltage drop, which enhances overall system efficiency by reducing power losses during conduction.
  • High Surge Current Capability: This rectifier is capable of handling high surge currents, making it suitable for applications that experience transient overloads.
  • Ultrafast Reverse Recovery Time: With its ultrafast recovery time, the STPS1L40U6 minimizes power loss during switching, which is critical for high-frequency operations.
  • Low Leakage Current: The low leakage current characteristic of this diode ensures minimal power loss when the diode is in the reverse-biased state.
  • High Junction Temperature: The device is rated for high junction temperatures, providing reliability and stability over a wide temperature range.

Applications

The STPS1L40U6 is ideal for use in a variety of applications that require fast and efficient rectification. Its typical applications include:

  • Switch Mode Power Supplies (SMPS)
  • Adapters and on-board DC/DC converters
  • Reverse polarity protection circuits
  • Free-wheeling diodes in motor control circuits
  • High-frequency inverters
  • LED lighting applications

Package and Availability

The STPS1L40U6 is available in a slim SMA (DO-214AC) package, which is designed for surface mount applications and ensures a compact footprint on the PCB. Its package is RoHS compliant and characterized for use in commercial and industrial environments.

STMicroelectronics provides detailed datasheets, application notes, and technical support for the STPS1L40U6, ensuring that designers can effectively incorporate this ultrafast rectifier into their designs with confidence. With its robust performance and reliable operation, the STPS1L40U6 is an excellent choice for enhancing the efficiency and durability of electronic power systems.

You May Also Be Interested in

Vishay
DIODE STANDARD 800V 6A P600
Need more? Email Us
ECAD model for P600K-E3/73
WeEn Semiconductors
DIODE STANDARD 600V 9A TO220AC
Need more? Email Us
ECAD model for BYV29F-600,127
Vishay
DIODE STANDARD 1000V 4A TO277A
Need more? Email Us
ECAD model for S4PMHM3_A/H
STMicroelectronics
DIODE FERD 60V 20A I2PAK
Lowest to $2.1911
ECAD model for FERD20M60SR
ON Semiconductor
DIODE STANDARD 75V 200MA SOT1123
Need more? Email Us
ECAD model for NSD16F3T5G
Vishay
DIODE STANDARD 100V 4A DO201AD
Need more? Email Us
ECAD model for UG4B-E3/54
Comchip Technology
DIODE STANDARD 400V 3A 3220
Need more? Email Us
ECAD model for ACGRCT302-HF
Taiwan Semiconductor
DIODE STANDARD 300V 8A TO220AC
Need more? Email Us
ECAD model for HERA804G
Taiwan Semiconductor
DIODE STANDARD 400V 8A TO220AC
Need more? Email Us
ECAD model for HERA805G

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention