EN
  • EN
  • DE

STPS15L30CB-TR

Part No STPS15L30CB-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description Rectifier Diode Schottky 30V 15A 3-Pin(2+Tab) DPAK T/R / DIODE ARRAY SCHOTTKY 30V DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) (per Diode) 7.5A
Voltage - Forward (Vf) (Max) @ If 480mV @ 7.5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1mA @ 30V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 031490-STPS15L30CB-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name STPS15L30CB
Introduction Date February 07, 2002
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STPS15L30CB-TR CAD Model

Description

STPS15L30CB-TR Schottky Rectifier by STMicroelectronics

The STPS15L30CB-TR is a state-of-the-art Schottky rectifier designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This rectifier is part of the STPS series, which is renowned for its high efficiency and low power loss characteristics. It is specially crafted for applications requiring high voltage capability, rapid switching, and minimal conduction losses.

Key Features

  • High Junction Temperature: With a maximum operating junction temperature of 150°C, the STPS15L30CB-TR is suitable for high-temperature applications, providing reliability under thermal stress.
  • Low Forward Voltage Drop: This component boasts a low forward voltage drop, which enhances overall efficiency by reducing power loss during conduction.
  • Dual Center Tap Configuration: The rectifier comes in a dual center tap configuration, housed in a TO-263 (D2PAK) package, which allows for simplified PCB layout and thermal management.
  • High Surge Current Capability: It is capable of handling high surge currents, making it an ideal choice for applications that may experience unexpected overcurrent conditions.
  • Avalanche Rated: The device is also avalanche rated, providing additional protection against sudden voltage spikes that can occur in power circuits.

Applications

The STPS15L30CB-TR is versatile and can be used in a wide range of applications, including:

  • Switching power supplies
  • Power converters
  • Free-wheeling diodes in motor control circuits
  • Power management systems
  • Automotive applications

Reliability and Performance

STMicroelectronics ensures that the STPS15L30CB-TR meets the highest quality and performance standards. The device is designed with robustness in mind, providing a reliable solution for power rectification needs. Its high surge current capability and avalanche rating make it an excellent choice for systems that require a strong defense against power irregularities.

Overall, the STPS15L30CB-TR Schottky rectifier is an exceptional component that offers a combination of efficiency, power handling, and thermal performance, making it an excellent choice for designers looking to optimize their power circuitry.

You May Also Be Interested in

Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4811 $60.1375
295+ $0.3948 $116.4660
455+ $0.3825 $174.0375
625+ $0.3701 $231.3125
810+ $0.3578 $289.8180
1,085+ $0.3208 $348.0680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess