EN
  • EN
  • DE

STTH1002CBY-TR

Part No STTH1002CBY-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 200V 8A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 8A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 25ns
Current - Reverse Leakage @ Vr 5μA @ 200V
Operating Temperature - Junction -40°C to 175°C
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 1103913-STTH1002CBY-TR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive
Ultra Librarian 3D Model Ultra Librarian STTH1002CBY-TR CAD Model

Description

The STTH1002CBY-TR is a high-performance ultrafast recovery diode designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This device is specifically engineered to meet the stringent requirements of high-efficiency power supply applications where low conduction and switching losses are essential.

Key Features

  • High Reverse Voltage: With a reverse voltage of 200V, the STTH1002CBY-TR is capable of withstanding high voltage environments, making it suitable for a variety of demanding applications.
  • Ultrafast Switching: The diode offers ultrafast recovery time, minimizing the energy losses during the switching process and improving the overall efficiency of the application.
  • Low Forward Voltage Drop: It features a low forward voltage drop, which reduces thermal losses and enhances power efficiency.
  • High Surge Current Capability: The diode can handle high surge currents, ensuring reliability and robustness in applications with transient overloads.
  • High Junction Temperature: With a maximum operating junction temperature of 175°C, the STTH1002CBY-TR is designed to perform reliably in high-temperature environments.

Applications

The STTH1002CBY-TR is ideal for use in a wide range of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits (PFC)
  • Snubber circuits
  • Freewheeling diodes in converters and motor control circuits
  • Automotive applications requiring high reliability

Package and Quality

Enclosed in a D2PAK package, the STTH1002CBY-TR is designed for surface-mount technology (SMT), enabling compact and efficient designs. The product is available in tape and reel packaging, facilitating automated assembly processes and mass production. STMicroelectronics ensures that their products meet the highest quality standards, with rigorous testing and adherence to international certifications.

The STTH1002CBY-TR diode is a testament to STMicroelectronics' commitment to providing advanced semiconductor solutions that push the boundaries of power efficiency and performance. Its combination of high-speed operation, thermal efficiency, and robust design make it a top choice for engineers and designers looking to optimize their power electronic systems.

You May Also Be Interested in

IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3709 $59.3440
380+ $0.3044 $115.6720
590+ $0.2949 $173.9910
810+ $0.2853 $231.0930
1,050+ $0.2758 $289.5900
1,405+ $0.2473 $347.4565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,950 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess