EN
  • EN
  • DE

STPS15H100CB

Part No STPS15H100CB
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 100V DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 7.5A
Voltage - Forward (Vf) (Max) @ If 800mV @ 7.5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 3μA @ 100V
Operating Temperature - Junction 175°C (Max)
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 1093418-STPS15H100CB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS15H100CB CAD Model

Description

The STPS15H100CB is a robust and efficient power Schottky rectifier designed by STMicroelectronics. It is constructed with silicon carbide technology which ensures that the device can handle high surge currents without degradation. This component is widely recognized for its low forward voltage drop and high switching speed, making it an ideal choice for high-frequency applications.

Key Features

  • High Junction Temperature Capability: This rectifier can operate at junction temperatures as high as 175°C, which allows for a relaxed thermal design and can lead to a reduction in heatsink requirements.
  • Dual Center Tap Configuration: The STPS15H100CB comes in a dual center tap configuration, housed in a TO-220AB package, which is suitable for high-density mounting and easy installation.
  • High Avalanche Energy Resistance: It is capable of withstanding high energy pulses in avalanche and commutation modes, ensuring reliability and longevity in demanding electrical environments.
  • Low Leakage Current: Exhibits a very low reverse leakage current, which enhances the overall efficiency of the system in which it is implemented.
  • High Forward Surge Capability: This device is characterized by its high forward surge current capability, which is essential for applications that may experience surge conditions.

Applications

The STPS15H100CB is versatile and can be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • High-frequency DC/DC converters
  • Free-wheeling diodes in power supplies and motor control circuits
  • Power factor correction circuits (PFC)
  • Automotive environment (AEC-Q101 qualified)

Product Specifications

Parameter Value Average Rectified Current (I<sub>AV) 15 A Repetitive Peak Reverse Voltage (V<sub>RRM) 100 V Non-Repetitive Peak Forward Surge Current (I<sub>FSM) 150 A Junction Temperature (T<sub>j) -40 to +175 °C Package Type TO-220AB

For detailed product information, technical specifications, and application support, visit the STMicroelectronics official website.

You May Also Be Interested in

Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3205 $51.2800
385+ $0.2630 $101.2550
590+ $0.2548 $150.3320
815+ $0.2466 $200.9790
1,050+ $0.2384 $250.3200
1,405+ $0.2137 $300.2485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 107,584 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess