EN
  • EN
  • DE

STPS10LCD150C

Part No STPS10LCD150C
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 194695-STPS10LCD150C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS10LCD150C CAD Model

Description

STPS10LCD150C - Schottky Rectifier from STMicroelectronics

The STPS10LCD150C is a robust and high-performance Schottky rectifier designed by STMicroelectronics. It is tailored to meet the demands of high efficiency and reliability for a wide range of power conversion applications. This component is particularly suited for switch-mode power supplies, high-frequency DC/DC converters, freewheeling diodes, OR-ing diode, and reverse battery protection applications.

The STPS10LCD150C is encapsulated in a TO-220AB package, which is widely recognized for its ability to handle high currents and provide excellent thermal performance. The device features a repetitive peak reverse voltage (V<sub>RRM) of 150V and an average forward current (I<sub>F(AV)) of 10A, making it a solid choice for medium to high power systems.

One of the key characteristics of this Schottky rectifier is its low forward voltage drop (V<sub>F), which significantly reduces power losses and enhances the overall efficiency of the application it is used in. The low reverse leakage current (I<sub>R) ensures minimal power loss when the diode is in the blocking state, thus further improving efficiency and reducing thermal stress on the device.

The STPS10LCD150C also boasts a fast switching capability which is essential for high-frequency operations. This feature minimizes switching losses and enables the device to operate effectively in environments where rapid switching is required.

Safety and reliability are also key aspects of this product. The device is designed to withstand harsh conditions and is characterized by its junction temperature range of -40°C to +150°C, ensuring stable performance across a wide range of operating temperatures. Additionally, it complies with the RoHS and REACH environmental regulations, reflecting STMicroelectronics' commitment to environmental sustainability.

In summary, the STPS10LCD150C Schottky rectifier is a high-quality, reliable component that offers a blend of efficiency, thermal management, and fast switching capabilities. Its robust design and compliance with environmental standards make it an optimal choice for engineers looking to enhance the performance of their power conversion systems.

You May Also Be Interested in

Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,528 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess