Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Max) @ If 730mV @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 3.5μA @ 100V
Operating Temperature - Junction 175°C (Max)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 031483-STPS10H100CG-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS10H100CG-TR CAD Model

Description

STPS10H100CG-TR - High Voltage Power Schottky Rectifier

The STPS10H100CG-TR is a robust and high-performing Schottky rectifier designed by STMicroelectronics, a leader in semiconductor solutions. This rectifier is part of ST's Schottky diode product line and is engineered to provide efficient and fast switching with low forward voltage drop. The STPS10H100CG-TR is well-suited for a variety of applications, including switch-mode power supplies, converters, free-wheeling diodes, and reverse battery protection.

Key Features

  • High Junction Temperature Capability: With a maximum operating junction temperature of 150°C, the STPS10H100CG-TR is capable of handling high thermal conditions, making it reliable for applications that may experience elevated temperatures.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, which means it is highly efficient in conducting current with minimal power loss, contributing to the overall efficiency of the system it is used in.
  • High Surge Current Capability: Designed to withstand high surge currents, this rectifier ensures durability and stability under transient conditions.
  • Dual Center Tap Configuration: The device is presented in a dual center tap configuration within a TO-220AB package, which is beneficial for designs that require a compact footprint without compromising on performance.
  • Guard Ring for Enhanced Ruggedness and Long Term Reliability: The inclusion of a guard ring provides protection against excessive voltage spikes, thus enhancing the ruggedness and reliability of the device over its lifespan.

Applications

  • Switch-mode Power Supplies (SMPS)
  • High Frequency Converters
  • Free-Wheeling Diodes
  • Reverse Battery Protection Circuits
  • DC/DC Converters
  • Automotive Electrical Systems
  • Power Management Solutions

The STPS10H100CG-TR is a testament to STMicroelectronics' commitment to providing high-quality components that enhance the performance and reliability of electronic systems. Its superior characteristics make it an excellent choice for designers looking for a high-efficiency, high-reliability power rectifier that can operate in challenging conditions.

You May Also Be Interested in

STMicroelectronics
DIODE ARRAY SCHOTTKY 100V SOT666
Need more? Email Us
ECAD model for BAT41-09P6FILM
Vishay
DIODE ARRAY SCHOTTKY 45V D2PAK / Schottky Rectifier, 2 x 10 A
Need more? Email Us
ECAD model for 20CTQ045STRL
Littelfuse Inc.
DIODE MODULE GP 1600V 200A S3
Need more? Email Us
ECAD model for MD16200S-DKM2MM
Vishay
DIODE ARRAY GP 200V 6A DPAK / Switch-mode Power Rectifier
Lowest to $0.3642
ECAD model for MURD620CT
Micro Commercial Co
Interface
Need more? Email Us
ECAD model for MBRD10100CT-TP
IXYS
DIODE ARRAY SCHOTTKY 150V TO247
Need more? Email Us
ECAD model for DSA50C150HB
ON Semiconductor
DIODE ARRAY GP 100V 215MA SC70-3 / Dual Serise Switching Diodes
Need more? Email Us
ECAD model for BAV99RWT1
Yangzhou yangjie electronic co., ltd
SOT-323 40V 0.2A Diodes Rectif
Need more? Email Us
ECAD model for BAS40WT-04
Nexperia USA Inc.
TRANS PREBIAS NPN/PNP
Lowest to $0.0181
ECAD model for BAV99W-QX

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9619 $51.0094
63+ $1.6097 $101.4111
97+ $1.5594 $151.2618
133+ $1.5091 $200.7103
172+ $1.4588 $250.9136
230+ $1.3079 $300.8170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 26 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention