Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Applications Converter, USB
Voltage - Input 6V ~ 26.4V
Number of Outputs 1
Voltage - Output 3V ~ 22V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (3x4)
Base Product Number STPD01
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372228-STPD01PUR
Ultra Librarian 3D Model Ultra Librarian STPD01PUR CAD Model

Description

The STPD01PUR from STMicroelectronics is a state-of-the-art programmable power limiting switch designed to facilitate power management in various electronic devices. This innovative component is particularly suitable for applications that require precise control over power delivery, ensuring both safety and efficiency.

Key Features

  • Programmable Current Limit: The device allows users to set a specific current limit threshold according to the needs of their application, providing flexibility and protection against overcurrent conditions.
  • Adjustable Voltage: The output voltage is adjustable, which enables compatibility with a wide range of devices and ensures optimal power regulation.
  • High Accuracy: With its high accuracy current sensing and regulation, the STPD01PUR ensures that the power delivered to the load is precisely controlled, enhancing the overall reliability of the system.
  • Thermal Protection: The built-in thermal shutdown feature protects the device and the system from damage due to overheating, thus ensuring long-term stability and performance.
  • Under-Voltage Lockout (UVLO): This feature prevents the device from operating at dangerously low voltages, which could otherwise lead to erratic behavior or damage.
  • Low Power Consumption: Designed with energy efficiency in mind, the STPD01PUR has a low quiescent current, reducing the overall power consumption of the system.

Applications

The STPD01PUR is ideal for a variety of applications that require controlled power delivery and consumption. It is widely used in:

  • Smartphones and Portable Electronics
  • Wearable Devices
  • USB Power Delivery
  • Battery-Powered Equipment
  • Industrial and Medical Devices

Technical Specifications

The device operates over a wide input voltage range and can handle continuous current up to a certain limit, which is programmable. It is available in a compact package, making it suitable for space-constrained applications. For detailed technical specifications, please refer to the STPD01PUR datasheet provided by STMicroelectronics.

In summary, the STPD01PUR programmable power limiting switch is a versatile and reliable component that enhances the safety and efficiency of electronic systems by providing precise power control and protection features.

You May Also Be Interested in

Infineon Technologies
OPTIREG PMIC / - Power Supply, Automotive Applications Voltage Regulator IC 3 Output PG-DSO-36
Lowest to $4.1199
ECAD model for TLE73683EXUMA3
ON Semiconductor
IC REG CTRLR IMVP8 1OUT 40QFN / - Controller, Intel IMVP8 Voltage Regulator IC 1 Output 40-QFN (5x5)
Lowest to $6.1241
ECAD model for NCP81255MNTXG
NXP / Nexperia
PF1510
Need more? Email Us
ECAD model for MC34PF1510A3EP
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.0698
ECAD model for MAX25249ATPK/VY+T
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
ECAD model for ISL6422ERZ-T
Texas Instruments
IC PWR MGMT SWITCHING REGULATOR / - Controller/Converter, Mobile PCs Voltage Regulator IC 12 Output 64-VQFN (8x8)
Lowest to $36.1833
ECAD model for TPS650945A0RSKR
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 40TQFN
Lowest to $29.3234
ECAD model for ISL6381CRTZ-T
Richtek USA Inc.
IC REG CONV TFT LCD 1OUT 15WLCSP / - Converter, TFT LCD Voltage Regulator IC 1 Output 15-WLCSP (1.31x2.07)
Lowest to $0.5597
ECAD model for RT4801HWSC
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $19.5582
ECAD model for MAX607ESA+

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5852 $50.1928
34+ $2.9417 $100.0178
53+ $2.8498 $151.0394
73+ $2.7579 $201.3267
94+ $2.6659 $250.5946
126+ $2.3902 $301.1652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,538 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention