Products specifications Report Issue?

Win Source Part Number WS1196604-MC34PF1510A3EP
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Package Tray
Product Status Active
Applications Embedded Systems, Low-Power IoT, Mobile/Wearable Devices
Voltage - Supply 3.8V ~ 7V
Operating Temperature -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian MC34PF1510A3EP CAD Model

Description

NXP MC34PF1510A3EP Product Overview

The NXP MC34PF1510A3EP is a sophisticated power management integrated circuit (PMIC) designed to meet the demanding requirements of automotive and industrial applications. This high-performance component is part of NXP's Power Management ICs portfolio, which is renowned for its reliability and efficiency.

Key Features

  • Versatile Voltage Regulation: The MC34PF1510A3EP provides multiple outputs with various voltage regulation options, including buck and boost regulators, to support a wide range of system power requirements.
  • Integrated Power Control: With its built-in power control logic, the device offers seamless management of power sequencing and system power states, ensuring optimal power efficiency and performance.
  • Robust Protection Features: The PMIC is equipped with a suite of protection features such as overcurrent, overvoltage, and thermal shutdown to safeguard the system against potential damage from electrical anomalies.
  • Configurable Outputs: The output voltages and other parameters can be configured via an I2C interface, providing flexibility to adapt to different system requirements without hardware changes.
  • Automotive Grade: Designed to comply with stringent automotive standards, the MC34PF1510A3EP is AEC-Q100 qualified, ensuring reliable operation in harsh automotive environments.

Applications

The NXP MC34PF1510A3EP is ideal for a range of applications, particularly in the automotive sector, where it can be used in infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle electronics. Its robust design also makes it suitable for industrial applications that require stable and reliable power management.

Technical Specifications

The device operates over a wide input voltage range and offers multiple regulated outputs with high efficiency. The integrated I2C interface allows for real-time monitoring and control of the power system, while its compact QFN package ensures a minimal footprint on the PCB.

Conclusion

Overall, the NXP MC34PF1510A3EP stands out for its comprehensive feature set, designed to provide a reliable and efficient power management solution for sophisticated automotive and industrial systems. Its configurability, protection features, and adherence to automotive standards make it an excellent choice for designers looking to enhance the performance and safety of their power systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $19.5582
ECAD model for MAX607ESA+
Texas Instruments
IC PWR MGMT SWITCHING REGULATOR / - Controller/Converter, Mobile PCs Voltage Regulator IC 12 Output 64-VQFN (8x8)
Lowest to $36.1833
ECAD model for TPS650945A0RSKR
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $20.0899
ECAD model for LTC3634HFE#PBF
Renesas Electronics America
AUTOMOTIVE CAMERA PMIC WITH 3 SY
Need more? Email Us
ECAD model for ISL78083ARZ-T7A
NXP / Nexperia
PF1510
Need more? Email Us
ECAD model for MC34PF1510A3EP
ON Semiconductor
VR14 8-PHASE (M+N) CONTROLLER
Lowest to $4.7376
ECAD model for FD5001MNTXG
ON Semiconductor
IC REG CTRLR INTEL IMVP8 52QFN / * Voltage Regulator IC Output
Lowest to $1.3207
ECAD model for NCP81206MNTXG
Monolithic Power Systems Inc.
36V, 3A, DUAL BUCK CONVERTER WIT
Lowest to $7.1714
ECAD model for MPQ4272GVE-0000-AEC1-Z
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN / Automotive, AEC-Q100 Converter, i.MX6 Voltage Regulator IC 12 Output 56-QFN-EP (8x8)
Need more? Email Us
ECAD model for MMPF0100F9AZES

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention