Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 55V
Id - Continuous Drain Current 80A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 8mOhm at 40A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 150nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 3700pF at 25V
Power Dissipation (Maximum) 300W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Supplier Device Package TO-220AB
Manufacturer Package TO-220-3
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1261797-STP85NF55
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STP85NF55 CAD Model

Description

The STP85NF55 is a high-performance N-channel Power MOSFET produced by STMicroelectronics, one of the leading companies in the semiconductor industry. This MOSFET is designed to deliver the efficiency and speed required by modern power management applications.

Key Features

  • Low On-Resistance: The STP85NF55 boasts an exceptionally low drain-source on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Current Capability: With a continuous drain current (I<sub>D) rating of up to 80A, this MOSFET can handle high current loads, making it suitable for demanding applications.
  • Enhanced Durability: The device is built to withstand high energy pulses in the avalanche and commutation modes, ensuring reliability and a longer lifespan even under stressful conditions.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche performance, guaranteeing its robustness and performance consistency.
  • Low Gate Charge: The MOSFET has a low gate charge (Q<sub>g), which reduces switching losses and enables faster switching speeds, beneficial for high-frequency applications.

Applications

The STP85NF55 is versatile and can be used in a wide range of applications. It is particularly suited for:

  • Switch Mode Power Supplies (SMPS)
  • High Current DC/DC Converters
  • Motor Control Systems
  • Automotive and Industrial Switching Systems
  • Power Management Functions

Quality and Environmental Compliance

STMicroelectronics is committed to environmental sustainability and quality. The STP85NF55 is no exception, meeting various international standards:

  • RoHS compliant
  • Compliant with the European Directive 2002/95/EC

In summary, the STP85NF55 from STMicroelectronics is a powerful and reliable component that offers high efficiency, robustness, and versatility for a wide range of high-power applications.

You May Also Be Interested in

Vishay
Power MOSFET | MOSFET N-CH 60V 17A TO-220AB
Lowest to $0.1963
ECAD model for IRFZ24
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for IRFW720ATM
Vishay
Power MOSFET(Vdss=600V, Rds(on)max=2.2ohm, Id=3.6A) | MOSFET N-CH 600V 3.6A D2PAK
Lowest to $0.7529
ECAD model for IRFBC30AS
Vishay
Power MOSFET(Vdss=250V, Rds(on)=0.28ohm, Id=14A) | MOSFET N-CH 250V 14A D2PAK
Lowest to $1.7928
ECAD model for IRF644S
Infineon Technologies
Power MOSFET(Vdss=250V, Id=2.2A) | MOSFET N-CH 250V 2.2A 8-SOIC
Lowest to $0.3669
ECAD model for IRF7453
Infineon Technologies
AUTOMOTIVE MOSFET | MOSFET N-CH 55V 61A TO-220AB
Lowest to $0.5524
ECAD model for IRFZ48ZPBF
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for IRFW654BTM
Infineon Technologies
Need more? Email Us
ECAD model for IRLU3636-701PBF
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for IRFWZ44ATM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.9107 $66.9461
55+ $2.3893 $131.4115
84+ $2.3143 $194.4012
116+ $2.2392 $259.7472
150+ $2.1655 $324.8250
200+ $1.9404 $388.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 65,300 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention