EN
  • EN
  • DE

STP80NF55L-08A

Part No STP80NF55L-08A
Manufacturer STMicroelectronics
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194664-STP80NF55L-08A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP80NF55L-08A CAD Model

Description

The STP80NF55L-08A is a high-performance, N-channel Power MOSFET produced by the renowned semiconductor manufacturer STMicroelectronics. This device is designed to deliver the efficiency and reliability required for advanced power conversion applications. With its robust construction and state-of-the-art technology, the STP80NF55L-08A is an ideal choice for a wide range of electronic circuits, including switching regulators, motor drivers, and power management solutions.

Key Features

  • Low On-Resistance: The STP80NF55L-08A boasts an exceptionally low on-resistance (RDS(on)), which results in reduced conduction losses and improved overall efficiency in high-current applications.
  • High Current Capability: With a continuous drain current (ID) of 80A, this MOSFET can handle high levels of current, making it suitable for demanding power applications.
  • High Switching Speed: The device is designed for fast switching, which is critical for reducing switching losses and improving performance in high-frequency power supplies and converters.
  • 100% Avalanche Tested: Ensuring reliability and robustness, each unit is rigorously tested for avalanche energy (EAS) tolerance, providing additional protection against unexpected voltage spikes.
  • Low Gate Charge: A reduced gate charge (Qg) allows for lower switching energies and faster switching times, which is beneficial for high-speed switching applications.
  • Improved Threshold Voltage: The device features a stable threshold voltage (Vth), minimizing the risk of unintentional turn-on in the presence of noise or fluctuating supply voltages.

Applications

The versatility of the STP80NF55L-08A makes it suitable for a broad array of applications, including:

  • High-efficiency DC/DC converters
  • Motor control systems
  • Automotive applications
  • Power management solutions
  • Synchronous rectification for power supply units

Package and Quality

The STP80NF55L-08A is packaged in a TO-220 casing, which is widely used for power devices due to its good thermal and electrical characteristics. The device also meets STMicroelectronics' rigorous quality standards, ensuring high reliability and performance consistency.

You May Also Be Interested in

Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8667 $60.2007
50+ $2.3527 $117.6350
77+ $2.2788 $175.4676
105+ $2.2061 $231.6405
136+ $2.1321 $289.9656
182+ $1.9115 $347.8930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess