STP60NE03L - Power MOSFET by STMicroelectronics
The STP60NE03L is a robust N-channel Power MOSFET designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This high-performance MOSFET is part of ST's STripFET™ series and is well-suited for a wide range of power applications that require high efficiency and fast switching performance.
With a 30V drain-source voltage (VDS) and a 60A continuous drain current (ID), the STP60NE03L is capable of handling significant power. Its low on-resistance of just 0.014Ω (RDS(on)) at VGS = 10V ensures efficient operation with minimal conduction losses, making it an excellent choice for power management tasks.
The MOSFET comes in a TO-220 package, which is known for its ease of mounting and good thermal performance. This package allows for efficient heat dissipation, ensuring the MOSFET operates within its specified temperature range even under high current conditions. The device's maximum junction temperature is specified at 175°C, providing a wide margin for thermal management in various applications.
Featuring a fast switching speed, the STP60NE03L is ideal for applications such as DC-DC converters, motor drives, and other power switching applications where efficiency is crucial. Its gate charge (QG) is optimized to achieve a good balance between conduction and switching losses, which is critical for applications that cycle frequently between on and off states.
STMicroelectronics has designed the STP60NE03L with protection features to enhance its reliability and longevity. It is equipped with avalanche ruggedness, which ensures the device can handle high-energy pulses without failure. This makes it suitable for harsh operating conditions where voltage spikes may occur.
In summary, the STP60NE03L Power MOSFET from STMicroelectronics is a high-performance component offering low on-resistance, high current capability, fast switching speeds, and robust protection features. It's a versatile choice for designers looking to optimize power efficiency and performance in their electronic designs.