The STP60N05 is a robust N-channel MOSFET manufactured by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to deliver high performance in a wide range of applications, including power supplies, motor controls, and high-efficiency switching circuits. With its advanced technology, the STP60N05 ensures optimal power management and energy efficiency.
Key Features
- High Current Capability: The STP60N05 is capable of handling continuous drain currents up to 60A, making it suitable for high-power applications.
- Low On-Resistance: With an RDS(on) of just 0.015Ω, this MOSFET provides excellent conduction efficiency, reducing power losses and improving overall performance.
- High Voltage Threshold: The device can withstand drain-source voltages up to 50V, offering a good safety margin for a variety of electronic circuits.
- Fast Switching Speed: The MOSFET's fast switching characteristics are ideal for high-frequency operations, contributing to the efficiency of power conversion systems.
- Robust Thermal Performance: The STP60N05 has a maximum junction temperature of 175°C, ensuring reliability even under high temperature operating conditions.
Applications
The versatility of the STP60N05 allows it to be utilized in a range of applications:
- DC to DC converters
- Motor drives and controllers
- Power management systems
- Switch mode power supplies (SMPS)
- Automotive and industrial applications
Quality and Reliability
STMicroelectronics is committed to delivering high-quality products. The STP60N05 MOSFET is no exception and is manufactured to meet stringent quality standards. It is designed for long-term reliability, ensuring that it can withstand the rigors of demanding applications.
Environmental Compliance
The STP60N05 is compliant with RoHS (Restriction of Hazardous Substances) and is designed to meet current environmental standards, reducing the ecological footprint of electronic devices in which it is used.