ST6210CM1MLSTR Microcontroller Overview
The ST6210CM1MLSTR is a sophisticated microcontroller unit (MCU) from STMicroelectronics, renowned for its high performance and reliability. This MCU is part of the ST6 family, which is well-suited for a wide range of applications, particularly in the automotive and industrial sectors. The ST6210CM1MLSTR is designed to offer a balance between processing power and power consumption, making it an ideal choice for embedded systems that require efficient operation.
Key Features
- Core: The ST6210CM1MLSTR is built around an 8-bit ST6 CPU core, which provides a robust instruction set optimized for effective control tasks.
- Memory: It includes onboard memory features, such as 1K bytes of OTP (One Time Programmable) EPROM for program storage, ensuring a secure and reliable solution for firmware applications.
- Clock System: A flexible clock control system including an oscillator safeguard (OCD) ensures stable operation under varying conditions.
- I/O Ports: The MCU offers 20 I/O pins, which are highly configurable to support a multitude of peripheral interfaces and ensure versatile connectivity options.
- Timers: It comes with an 8-bit timer with a prescaler, which can be used for real-time event management and interval timing.
- Interrupt Management: Enhanced interrupt handling capabilities with an in-built interrupt controller streamline the execution of complex tasks.
- Power Saving Modes: Multiple power-saving modes, including Halt and Wait, help to reduce power consumption during idle times.
Applications
The ST6210CM1MLSTR is particularly adept for use in applications such as automotive control systems, industrial automation, consumer electronics, and any embedded system that demands a high level of reliability and efficiency. Its robust feature set also makes it suitable for smart sensors, home appliances, and personal healthcare devices.
Quality and Reliability
STMicroelectronics is committed to delivering high-quality products. The ST6210CM1MLSTR is designed with stringent quality control measures and is built to meet or exceed industry standards for reliability and performance, ensuring long-term dependability for critical applications.