STP5NA60FI - N-Channel MOSFET by STMicroelectronics
The STP5NA60FI is a high-performance N-Channel Power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This MOSFET is part of the MDmesh™ series, which utilizes an innovative vertical process technology to deliver low on-resistance and reduced gate charge. The STP5NA60FI is specifically engineered to address the needs of a wide range of power applications, including switch-mode power supplies, motor control, and general-purpose switching.
Key Features:
- High Blocking Voltage: With a drain-source voltage (VDS) of 600V, the STP5NA60FI is suitable for high voltage applications, providing a wide safety margin for the design of robust circuits.
- Low On-Resistance: The device features an on-resistance (RDS(on)) of 1.2 Ohm, which minimizes conduction losses and improves overall efficiency.
- High Current Capability: This MOSFET can handle continuous drain currents (ID) up to 5A, making it capable of driving significant loads.
- Reduced Gate Charge (Qg): The low gate charge enhances the switching performance, which is crucial for high-frequency applications.
- Fast Switching Speed: The device's fast intrinsic diode and low input capacitance contribute to its quick switching capabilities.
- 100% Avalanche Tested: Ensures reliability and robustness against repetitive avalanche conditions.
Applications:
- Switch Mode Power Supplies (SMPS)
- High-Efficiency DC/DC Converters
- Motor Control
- Power Management Functions
- Inverters and Welding Equipment
The STP5NA60FI is housed in a TO-220 full mold package, which provides excellent thermal performance and is compatible with a wide range of heat-sinking options. Its robust design and advanced technology make it an ideal choice for designers looking to optimize power density and efficiency in their circuits.
With its combination of high voltage capability, efficiency, and reliability, the STP5NA60FI MOSFET from STMicroelectronics stands out as a solid choice for power electronic designers aiming to create compact, high-performance power conversion systems.