EN
  • EN
  • DE

STP55NF06LFP

Part No STP55NF06LFP
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-CHANNEL 60V - 0.014ohm - 55A TO-220/FP/D2PAK/I2PAK STripFETII POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194608-STP55NF06LFP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP55NF06LFP CAD Model

Description

STP55NF06LFP - STMicroelectronics Power MOSFET

The STP55NF06LFP is a robust N-channel Power MOSFET produced by the reputable semiconductor manufacturer STMicroelectronics. This high-performance transistor is designed to handle high current and voltage with efficiency, making it an ideal choice for a wide range of power applications. With its advanced technology, the STP55NF06LFP offers low on-resistance, high switching speed, and improved overall energy efficiency.

Key Features

  • Low Threshold Drive: The device operates at a low gate threshold voltage, ensuring ease of operation and compatibility with a variety of drive circuits.
  • High Current Capability: With a continuous drain current of up to 55A, the STP55NF06LFP can handle significant power, making it suitable for demanding applications.
  • Low On-Resistance: The MOSFET boasts an extremely low on-resistance (R<sub>DS(on)) of just 0.014Ω, which translates to reduced power losses and improved efficiency.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche breakdown protection, ensuring reliability and longevity even under stressful conditions.
  • High Switching Speed: Fast switching performance is a hallmark of this component, enabling high-frequency operation and better performance in switching applications.

Applications

The STP55NF06LFP is versatile and can be used in a variety of applications, including:

  • Switching regulators
  • Switching converters
  • Motor drivers
  • Power management solutions
  • Automotive applications

Package and Quality

The STP55NF06LFP is provided in a TO-220FP package, which is known for its durability and thermal performance. The package is designed to handle high heat dissipation, ensuring stable operation even at high currents and temperatures. Furthermore, STMicroelectronics is committed to delivering high-quality products, and the STP55NF06LFP is no exception, meeting stringent industry standards for performance and reliability.

Whether you are designing power supplies, motor controllers, or looking to improve the efficiency of your automotive electronics, the STP55NF06LFP from STMicroelectronics offers a reliable and efficient solution for your high-power switching needs.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 350mW 4.5Ω@4.5V,0.2A 3V@250uA 1 N-channel SOT-23
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
60V 3A 150mΩ@4.5V,2A 350mW 1.1V@250uA 1 N-channel SOT-23
Lowest to $0.0425
ShenZhen SlkorMicro Semicon Co. Ltd
50V 130mA 10Ω@5V,100mA 200mW 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1188
ShenZhen SlkorMicro Semicon Co. Ltd
100V 15A 34W 1 N-channel TO-252
Lowest to $0.1512
ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@5V,50mA 225mW 2.5V@250uA 1 N-channel SOT-23
Lowest to $0.0162
ShenZhen SlkorMicro Semicon Co. Ltd
50V 220mA 3.5Ω@10V,220mA 225mW 1.6V@1mA 1 N-channel SOT-23
Lowest to $0.0309
ShenZhen SlkorMicro Semicon Co. Ltd
60V 5A 500mW 1 N-channel SOT-89
Lowest to $0.0702
ShenZhen SlkorMicro Semicon Co. Ltd
30V 5A 1.4W 1 N-channel SOT-23
Lowest to $0.0339
ShenZhen SlkorMicro Semicon Co. Ltd
12V 6A 1.2W 1 piece P-channel SOT-23
Lowest to $0.0383

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8247 $61.8525
175+ $0.6768 $118.4400
265+ $0.6560 $173.8400
365+ $0.6341 $231.4465
475+ $0.6133 $291.3175
635+ $0.5498 $349.1230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess