The STP40N10 from STMicroelectronics is a robust N-Channel MOSFET that offers designers a perfect blend of performance and reliability for a wide range of applications. This power MOSFET is designed to handle high currents and voltages with great efficiency, making it an ideal choice for power supply, motor control, and other high-power switching applications.
Key Features
- Voltage and Current: The STP40N10 is capable of withstanding drain-source voltages up to 100V, and it can conduct drain currents up to 40A, ensuring that it can handle the demands of high-power circuits.
- Low On-Resistance: With an on-resistance of just 0.028 Ohms, this MOSFET ensures minimal power loss and high efficiency, which is crucial for maintaining performance in power-sensitive designs.
- Fast Switching: The device features fast switching speeds, which is essential for reducing switching losses and improving performance in high-frequency applications.
- High Thermal Performance: The STP40N10 is designed with an excellent thermal performance in mind, featuring a maximum junction temperature of 150°C, allowing it to operate reliably in high-temperature environments.
- Avalanche Ruggedness: It is engineered to be rugged against repetitive avalanche events, providing enhanced durability and reliability under stressful conditions.
Applications
The versatile nature of the STP40N10 MOSFET makes it suitable for a variety of applications, including:
- Switch Mode Power Supplies (SMPS)
- DC-DC Converters
- Motor Control Systems
- Automotive Applications
- Power Management Solutions
Package and Quality
The STP40N10 is offered in a TO-220 package, which is widely used and known for its ease of mounting and good thermal and electrical characteristics. STMicroelectronics is committed to providing high-quality products, and this MOSFET is no exception. It is manufactured to meet stringent quality standards, ensuring that it performs to the highest levels of reliability and consistency.