Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type LED Module
Color Cyan
Wavelength 505nm
Configuration Round
Luminous Flux @ Current/Temperature 32lm (Typ)
Current - Test 350mA
Temperature - Test 25°C
Voltage - Forward (Vf) (Typ) 3.8V
Lumens/Watt @ Current - Test 24 lm/W
Current - Max 350mA
Viewing Angle 110°
Size / Dimension 8.00mm Dia
Height 3.15mm
Lens Type Domed
Ultra Librarian 3D Model Ultra Librarian LOPL-E011CA CAD Model

Description

NULL

You May Also Be Interested in

Samsung
LED WHITE COB LC019D / LED Lighting COBs Engines Modules Chip On Board (COB) series White, Warm Square
Need more? Email Us
ECAD model for SPHWHAHDNF25YZU2J5
Samsung
LED COB LC026B 3500K SQUARE / LED Lighting COBs Engines Modules Chip On Board (COB) series White, Warm Square
Need more? Email Us
ECAD model for SPHWW1HDNC27YHU22G
Samsung
LED COB LC016D 2700K SQUARE / LED Lighting COBs Engines Modules Chip On Board (COB) series White, Warm Square
Need more? Email Us
ECAD model for SPHWHAHDNE25YZW2D2
Samsung
LED COB LCO26B 5000K SQUARE / LED Lighting COBs Engines Modules Chip On Board (COB) series White, Cool Square
Need more? Email Us
ECAD model for SPHCW1HDNC25YHR32H
Samsung
LED COB WHT 2700K 3STEP 95CRI / LED Lighting COBs Engines Modules Chip On Board (COB) series White, Warm Square
Need more? Email Us
ECAD model for SPHWW1HDNB28YHW31F
LED Engin Inc.
LED EMITTER WHT 227LM 3CH MCPCB
Need more? Email Us
ECAD model for LZ9-M0CW00-0055
Samsung
LED WHITE COB LC016D / LED Lighting COBs Engines Modules Chip On Board (COB) series White, Neutral Square
Need more? Email Us
ECAD model for SPHWHAHDNE25YZT3D2
Cree Inc.
LED COB CXA2520 2700K WHITE SMD
Need more? Email Us
ECAD model for CXA2520-0000-000N0UN227G
Cree Inc.
LED Modules Uni-Color White 2-Pin Tray / LED COB CXA1512 3000K WHITE SMD
Need more? Email Us
ECAD model for CXA1512-0000-000N00M230G

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention