STP23N65M5 - N-channel 650 V, 0.085 Ω typ., 17 A MDmesh™ M5 Power MOSFET in a TO-220 package
The STP23N65M5 from STMicroelectronics is a cutting-edge N-channel Power MOSFET that is part of the MDmesh™ M5 series. This device is designed to deliver high efficiency and power density for a wide range of applications. Its design is optimized for high switching performance with a focus on minimizing on-resistance and maximizing power efficiency.
This Power MOSFET is built using STMicroelectronics' innovative MDmesh technology which combines the benefits of reduced on-resistance and fast switching speeds. The STP23N65M5 is capable of operating at a voltage of 650 V, making it suitable for high voltage applications, while maintaining a low typical on-resistance of just 0.085 Ω. This ensures that power losses are kept to a minimum, improving overall system efficiency.
With a continuous current rating of 17 A, the STP23N65M5 is capable of handling significant power, making it an excellent choice for applications such as switch-mode power supplies, LED lighting, welding equipment, and high-performance computing. Its TO-220 package is widely used and well-suited for applications requiring high power dissipation and ease of mounting.
Key Features:
- Voltage rating of 650 V, which allows for safe operation in high voltage circuits and provides ample headroom for voltage spikes.
- Low on-resistance of 0.085 Ω typical, which translates to reduced conduction losses and improved power efficiency.
- Continuous current rating of 17 A, which ensures the MOSFET can handle high power applications with ease.
- Fast switching performance, which is essential for reducing switching losses and improving the performance of power conversion systems.
- TO-220 package, which is known for its robustness and thermal performance, making it suitable for high power applications.
Applications:
- Switch-mode power supplies (SMPS)
- LED lighting systems
- Welding equipment
- High-performance computing
- Power management solutions
The STP23N65M5 is a testament to STMicroelectronics' commitment to providing high-performance, energy-efficient power semiconductors. By integrating this MOSFET into your design, you can expect a reliable performance in a variety of challenging applications.