EN
  • EN
  • DE

STP22NE10L

Part No STP22NE10L
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N - CHANNEL 100V - 0.07 ohm - 22A TO-220 STripFET  POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261701-STP22NE10L
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian STP22NE10L CAD Model

Description

The STP22NE10L is a high-performance N-Channel enhancement-mode power field-effect transistor (MOSFET) designed and manufactured by STMicroelectronics, a leader in semiconductor technology. This MOSFET is part of ST's portfolio of power transistors which are renowned for their efficiency, reliability, and thermal performance. It is specifically engineered to address a wide range of power applications, making it a versatile component for any power management or switching task.

The STP22NE10L boasts a robust and durable design, encapsulated in a TO-220 package, which is widely recognized for its ease of mounting and excellent thermal dissipation characteristics. The device is capable of handling high continuous drain currents up to 22A, making it suitable for high current applications. It also features a low gate charge and low on-resistance, which significantly reduces conduction and switching losses, enhancing overall system efficiency.

With a maximum drain-source voltage (V<sub>DS) of 100V, the STP22NE10L provides a good safety margin for applications that may experience high voltage transients. This MOSFET is also characterized by a threshold voltage (V<sub>GS(th)) that ensures a low gate drive requirement, enabling the use of smaller and more cost-effective driving circuits.

The device's fast switching speed is another key feature, making it an ideal choice for high-frequency applications such as switch-mode power supplies (SMPS), DC-DC converters, motor control circuits, and other power-related electronic circuits. The STP22NE10L is also equipped with an intrinsic diode, which provides body-drain diode reverse recovery performance that is beneficial in preventing reverse voltage spikes in inductive load switching.

In summary, the STP22NE10L from STMicroelectronics is a powerful and versatile N-Channel MOSFET that offers a combination of low on-resistance, high-speed switching, and thermal efficiency. Its robustness and reliability make it an excellent choice for designers looking to optimize their power management systems in both industrial and consumer electronics.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess