EN
  • EN
  • DE

MPC940LFA

Part No MPC940LFA
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Application Specific
Description IC CLOCK DISTRIB LV 1:18 32-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr NXP
Package Tray
Product Status Obsolete
Programmable Not Verified
PLL No
Main Purpose Intel CPU Servers
Input LVCMOS, LVPECL
Output LVCMOS
Number of Circuits 1
Frequency - Max 250MHz
Voltage - Supply 2.375V ~ 3.465V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 32-LQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number MPC94
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 643803-MPC940LFA
Ultra Librarian 3D Model Ultra Librarian MPC940LFA CAD Model

Description

The NXP MPC940LFA is a highly integrated microcontroller that is part of the PowerQUICC™ family, designed to meet the rigorous demands of contemporary embedded control applications. This powerful microcontroller is built around the MPC8xx core, which is based on the Power Architecture® technology, renowned for its high performance and efficiency in handling complex computational tasks.

The MPC940LFA operates at a core frequency that provides a balanced trade-off between processing power and power consumption, making it an ideal choice for applications where both are critical factors. It features an enhanced Time Processor Unit (eTPU), which is an intelligent I/O processor that offloads complex timing and I/O management tasks from the main CPU, thereby optimizing the overall system performance.

One of the standout features of the MPC940LFA is its integrated communications processor module (CPM), which offers a versatile set of communications capabilities. This includes support for multiple serial protocols, enabling the microcontroller to handle various communication standards required in industrial, automotive, and networking applications. The CPM also allows for parallel processing of communication tasks, further enhancing the system's efficiency.

With its robust set of peripherals, the MPC940LFA facilitates a wide array of functionalities. It includes multiple serial interfaces, dual Ethernet ports, and a PCI interface, providing the necessary connectivity options for today's interconnected systems. Moreover, the microcontroller also boasts a generous amount of integrated memory, which is critical for storing firmware, applications, and data.

Security is also a focus of the MPC940LFA, featuring encryption and decryption engines that ensure data integrity and protect against unauthorized access. This is particularly important in applications where sensitive data must be securely transmitted or stored.

Designed with the future in mind, the NXP MPC940LFA microcontroller is a robust and versatile solution that addresses the needs of complex embedded systems. Its combination of processing power, communication capabilities, and security features make it a top choice for designers looking to create sophisticated and reliable products.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK SYNTHESIZER 64QFN
Need more? Email Us
Renesas Electronics America
IC BUFFER PCIE G2/QPI 64VFQFPN
Need more? Email Us
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
IC JITTER ATTENUATOR 28-SSOP
Need more? Email Us
Semtech Corporation
DUAL-CDR 25-28GB/S REPEATER
Lowest to $92.5374
Renesas Electronics America
NETWORK TIMING
Need more? Email Us
Semtech Corporation
IC RETIMER 1.25-11.5G 4X4 144BGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3113 $58.4904
20+ $5.9991 $119.9820
30+ $5.8117 $174.3510
42+ $5.6242 $236.2164
54+ $5.4366 $293.5764
72+ $4.8743 $350.9496
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 499 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess