EN
  • EN
  • DE

STP16CP05XTTR

Part No STP16CP05XTTR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description LED Driver 16 Segment 11700uA Supply Current 24-Pin TSSOP EP T/R / IC LED DRIVER LIN 100MA 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 20V
Channel Output Current 100mA
Frequency 30MHz
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 24-TSSOP-EP
Win Source Part Number 031460-STP16CP05XTTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STP16CP05
Introduction Date July 28, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STP16CP05XTTR CAD Model

Description

STP16CP05XTTR: 16-Bit Constant Current LED Sink Driver

The STP16CP05XTTR from STMicroelectronics is a state-of-the-art 16-bit shift register designed specifically for LED panel displays. This integrated circuit (IC) is part of the Power Logic family and is primarily used to drive LED arrays, providing consistent current output to ensure uniform brightness across all LEDs. The device's high efficiency and performance make it an ideal choice for a wide range of applications, including signage, gaming, and industrial displays.

Key Features

  • Output Current Regulation: The STP16CP05XTTR offers an adjustable output current from 5 mA up to 100 mA, allowing precise control over the brightness of connected LEDs.
  • Low Voltage Power Supply: The IC operates on a low voltage power supply ranging from 3.0V to 5.5V, which is compatible with most common logic levels and ensures low power consumption.
  • Error Detection: It includes a built-in error detection feature that senses open-circuit and short-circuit conditions, enhancing the reliability of the LED display system.
  • Thermal Shutdown: An integrated thermal shutdown protection mechanism prevents damage from overheating, thereby ensuring the longevity of the device.
  • Serial Data Interface: The device supports a serial interface for data input, which can be cascaded with additional drivers to control extended LED arrays without additional microcontroller pins.
  • Output Enable Function: It features an output enable function that allows the user to turn off all the outputs, which is useful for power-saving modes or blinking effects.

Applications

The versatility of the STP16CP05XTTR makes it suitable for a broad spectrum of applications. It is widely used in:

  • LED video displays
  • Message boards
  • Advertising signs
  • Decorative and entertainment lighting
  • Instrument panel indicators
  • Professional lighting systems

Package and Quality

The STP16CP05XTTR comes in a TSSOP24 package, which is compact and suitable for space-constrained applications. STMicroelectronics ensures high-quality manufacturing standards, and the device is designed to meet the requirements of the extended industrial temperature range, making it reliable in various environmental conditions.

Overall, the STP16CP05XTTR LED sink driver is a robust and efficient solution for driving multiple LEDs with consistent current, offering designers flexibility and reliability for their lighting applications.

You May Also Be Interested in

STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0527 $51.3175
60+ $1.6843 $101.0580
92+ $1.6316 $150.1072
127+ $1.5790 $200.5330
164+ $1.5264 $250.3296
220+ $1.3685 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,140 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess