EN
  • EN
  • DE

STP16CP05XTTP

Part No STP16CP05XTTP
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Win Source Part Number 194543-STP16CP05XTTP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP16CP05XTTP CAD Model

Description

The STP16CP05XTTP is a state-of-the-art LED driver integrated circuit (IC) manufactured by STMicroelectronics, a leader in semiconductor solutions. This IC is specifically designed to drive LED arrays and is widely used in various applications such as LED panels, display backlighting, and decorative LED lighting. Its versatility and efficiency make it an optimal choice for engineers and designers looking to create compact, bright, and reliable LED systems.

Key Features

  • Output Current Regulation: The STP16CP05XTTP provides constant output current, which can be adjusted from 5 mA up to 100 mA, ensuring uniform brightness across all connected LEDs.
  • 16 Constant Current Output Channels: This driver can manage up to 16 individual LEDs with each channel, allowing for intricate designs and large LED arrays without the need for multiple drivers.
  • Flexible Voltage Range: It operates over a wide supply voltage range from 3.0V to 5.5V, making it suitable for various applications and easy to integrate with other system components.
  • Error Detection: The IC includes open LED and short-circuit error detection mechanisms, enhancing the reliability and longevity of the LED array.
  • Thermal Shutdown Protection: To prevent damage from overheating, the STP16CP05XTTP is equipped with thermal shutdown protection, ensuring safe operation under various conditions.

Applications

The versatility of the STP16CP05XTTP allows it to be used in a wide range of applications. It's ideal for:

  • LED Display Screens
  • Channel Letters
  • General Purpose LED Lighting
  • Commercial and Industrial Lighting
  • Architectural Lighting
  • Automotive Interior and Exterior Lighting

Easy to Use

With a serial data interface and cascading capability, the STP16CP05XTTP can be easily configured in complex LED setups. Designers can daisy-chain multiple devices for larger LED arrays without compromising signal integrity. Its low output saturation voltage enhances energy efficiency, making it a power-saving solution for LED driving applications.

Overall, the STP16CP05XTTP by STMicroelectronics represents a blend of performance, reliability, and ease of use, making it a top choice for professionals seeking a high-quality LED driver IC.

You May Also Be Interested in

Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess