EN
  • EN
  • DE

STP16C596XTTR

Part No STP16C596XTTR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN 120MA 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features LED Driver IC 16 Output Linear Shift Register - Dimming 120mA 24-TSSOP-EP
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 24-TSSOP-EP
Family Name STP16C
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-4371-2, 497-4371-1, 497-4371-2-NDR, 497-4371-1-NDR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898309-STP16C596XTTR
Ultra Librarian 3D Model Ultra Librarian STP16C596XTTR CAD Model

Description

STP16C596XTTR LED Sink Driver from STMicroelectronics

The STP16C596XTTR is a high-performance LED (light-emitting diode) sink driver, designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This integrated circuit is particularly suitable for driving LEDs with a constant current, making it an ideal choice for a wide range of applications, including LED displays, signage, and lighting systems.

Encased in a TSSOP package, the STP16C596XTTR ensures a compact footprint on the PCB (printed circuit board), allowing for space-efficient designs in various electronic projects. Its 16-bit constant current LED sink driver capability means it can control multiple LEDs simultaneously, providing consistent brightness and enhancing the visual performance of the LED array.

One of the standout features of the STP16C596XTTR is its built-in error detection system, which includes a thermal shutdown and an open LED detection mechanism. These features help protect the device and the LEDs it controls, ensuring a longer lifespan and reliable operation under various conditions. The error detection system also simplifies troubleshooting, allowing for quick identification and resolution of issues.

The device operates with a 5V power supply and has a wide output current range, which can be adjusted via external resistors. This flexibility allows designers to customize the LED brightness levels according to the specific requirements of their application. Additionally, the STP16C596XTTR boasts a high clock frequency, supporting data transfer rates that ensure smooth and dynamic LED display updates.

Another advantage of the STP16C596XTTR is its serial interface, which minimizes the number of pins required for connection and simplifies the communication between the driver and the microcontroller. This serial interface also supports cascading multiple drivers, making it possible to expand the LED array without a significant increase in complexity.

In summary, the STP16C596XTTR from STMicroelectronics is a robust and versatile LED sink driver that offers high performance, reliability, and ease of use for developers looking to create advanced LED-based systems.

You May Also Be Interested in

Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8852 $65.9820
75+ $1.5469 $116.0175
120+ $1.4985 $179.8200
160+ $1.4502 $232.0320
210+ $1.4019 $294.3990
280+ $1.2569 $351.9320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess