Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series SuperMESH5
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 800V
Current - Continuous Drain (Id) @ 25°C 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 100μA
Gate Charge (Qg) (Maximum) @ Vgs 29nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 870pF @ 100V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 190W (Tc)
Rds On (Maximum) @ Id, Vgs 450 mOhm @ 6A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-220
Package TO-220-3
Win Source Part Number 1261667-STP13N80K5
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STP13N80K5
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STP13N80K5 CAD Model

Description

STP13N80K5 - Power MOSFET by STMicroelectronics

The STP13N80K5 is a high-performance, N-channel Power MOSFET produced by the renowned semiconductor manufacturer, STMicroelectronics. Designed to deliver efficiency and reliability, this MOSFET is a key component in a wide range of power conversion and management applications. The device is built using an advanced MDmesh™ K5 technology that incorporates a vertical structure to ensure optimized on-resistance and dynamic performance.

With a maximum continuous drain current of 11 A and a drain-source voltage of 800 V, the STP13N80K5 is well-suited for high voltage applications that require efficient power handling capabilities. The device boasts an extremely low gate charge (Qg), which translates into reduced switching losses and improved overall system efficiency. This characteristic is particularly beneficial in applications such as switch-mode power supplies, LED lighting, DC-DC converters, and high-efficiency inverters.

The STP13N80K5 also features a threshold voltage of 4 V, which provides a good margin against unwanted turn-on due to noise and makes the device stable and reliable under a variety of operating conditions. Additionally, the MOSFET has a very low intrinsic capacitance, which further enhances its fast switching performance.

For thermal management, the STP13N80K5 is encapsulated in a TO-220 package, which is known for its robustness and excellent heat dissipation properties. This package allows for effective cooling, ensuring the MOSFET operates within its specified temperature range, even under high current and high temperature environments.

STMicroelectronics has also placed a strong emphasis on the device's ruggedness, with a 100% avalanche tested design that guarantees the MOSFET can handle tough conditions without failure. The STP13N80K5 is also compliant with the stringent industrial standards, ensuring a high level of reliability and performance consistency.

Overall, the STP13N80K5 from STMicroelectronics represents a state-of-the-art solution for designers who need a high-voltage, high-efficiency, and robust power MOSFET. With its advanced technology and superior electrical characteristics, this device is poised to enhance the performance and reliability of a myriad of power applications.

You May Also Be Interested in

IXYS
HiPerRF Power MOSFETs
Lowest to $39.1164
ECAD model for IXFK24N100
Alpha & Omega Semiconductor Inc.
60V N-Channel MOSFET
Lowest to $1.8017
ECAD model for AON7244
Rohm Semiconductor
10V Drive Nch MOS FET
Lowest to $6.9260
ECAD model for RDX050N50
Diodes Incorporated
N-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR
Need more? Email Us
ECAD model for DMN2100UDM
STMicroelectronics
N-channel 150V - 0.045Ω - 40A - D2PAK MESH OVERLAY™ Power MOSFET
Need more? Email Us
ECAD model for STB40NS15T4
Advanced Power Technology
N-CHANNEL ENHANCEMENT MODE
Need more? Email Us
ECAD model for ARF461A
Ampleon USA Inc.
RF MOSFET LDMOS 65V 2.5GHZ 900MA
Need more? Email Us
ECAD model for BLS7G2325L-105,112
Texas Instruments
Synchronous Buck NexFET Power Block
Lowest to $2.7348
ECAD model for CSD86360Q5D
Alpha & Omega Semiconductor Inc.
TO362F PACKAGE MARKING DESCRIPTION
Need more? Email Us
ECAD model for AOWF11N60

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7951 $52.7706
14+ $7.2165 $101.0310
22+ $6.9910 $153.8020
30+ $6.7655 $202.9650
39+ $6.5400 $255.0600
52+ $5.8634 $304.8968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 27 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention