Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Fault Protection Over Current, Over Temperature, Short Circuit
Charge Current - Max 220mA
Battery Pack Voltage 4.2V
Voltage Supply MAX 5.4V
Interface USB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (3x3)
Win Source Part Number 795765-STNS01PUR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STNS01
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian STNS01PUR CAD Model

Description

The STNS01PUR is a highly integrated battery charger IC designed by STMicroelectronics, tailored for efficient management of single-cell Lithium-ion batteries. This advanced power solution is perfect for a wide range of portable applications, where space is at a premium and efficient charging is a must.

Key Features

  • Charging Control: The IC offers a programmable charging current up to 950 mA, allowing users to customize the charge rate to match specific battery requirements. It also supports a wide range of input voltages, making it versatile for various power sources.
  • Battery Protection: With built-in safety features, the STNS01PUR ensures the battery is protected against overcharge, overcurrent, and overtemperature conditions. This contributes to the longevity and reliability of the battery.
  • Power Management: The IC includes an automatic power path management feature, which ensures the system remains powered even when the battery is being charged, providing a seamless user experience.
  • Energy Efficiency: The STNS01PUR is designed with energy efficiency in mind. It incorporates a charge termination process that minimizes power waste once the battery reaches full capacity.

Applications

The STNS01PUR is suitable for a variety of portable devices, such as smartphones, digital cameras, wireless headphones, and handheld gaming consoles. Its compact size and comprehensive feature set make it an ideal choice for any application that requires reliable battery management.

Technical Specifications

  • Input Voltage Range: 4.1 V to 6.5 V
  • Programmable Charge Current: Up to 950 mA
  • Charge Voltage Accuracy: ±0.5%
  • Standby Supply Current: 50 µA (typical)
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: UFDFPN8 (3x3 mm)

Quality and Reliability

STMicroelectronics is known for its commitment to quality and the STNS01PUR is no exception. The IC is manufactured to meet the highest industry standards, ensuring both performance and durability for the end-user.

For detailed information, datasheets, and technical support, visit the STMicroelectronics official product page.

You May Also Be Interested in

Texas Instruments
SINGLE-CHIP, LI-ION CHARGE MANAGEMENT IC FOR HANDHELD APPLICATIONS (bq TINY)
Lowest to $2.8704
ECAD model for BQ24012DRCRG4
Texas Instruments
Battery Charger Controller Li-Ion/Li-Pol 1000mA 4.2V 10-Pin WSON EP T/R / LM3658 Dual Source USB/AC Li Chemistry Charger IC for Portable Applications | IC USB/AC LI-ION CHARGER 10WSON
Lowest to $0.9576
ECAD model for LM3658SDX
Texas Instruments
800mA Single Cell Li-Ion Battery Charger With Automatic Adaptor/USB Detection
Lowest to $1.4146
ECAD model for BQ24052DSQR
Renesas Electronics America
Highly Integrated Battery Charger with Automatic Power Source Selector for Notebook Computers | IC BATTERY CHARGER CTRLR 28-QSOP
Need more? Email Us
ECAD model for ISL6255HAZ
Texas Instruments
Lithium-Ion Battery Charger Controller | IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
ECAD model for LM3620M5X-8
Unitrode
IC BATT CHG PWR SUP SUPPORT CIRC
Lowest to $7.1028
ECAD model for UC2906Q
Semtech Corporation
SPECIFICATION OF SC802A
Need more? Email Us
ECAD model for SC802A
Renesas Electronics America
SMBus Interfaced Battery Charger with Internal FETs | IC SMBUS BATT CHRGR LIION 50QFN
Need more? Email Us
ECAD model for ISL95871CHRZ
Texas Instruments
Need more? Email Us
ECAD model for LP3922RLX-C

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3708 $52.1576
52+ $1.9453 $101.1556
80+ $1.8845 $150.7600
110+ $1.8237 $200.6070
142+ $1.7629 $250.3318
190+ $1.5805 $300.2950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 33,000 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention