The STN5NF10L is a high-performance, N-Channel Power MOSFET brought to you by STMicroelectronics, a global semiconductor leader. This MOSFET is part of the STripFET™ II series, which is renowned for its low on-resistance and high switching performance. The STN5NF10L is designed to meet the stringent requirements of power efficiency and reliability for a broad range of applications.
Key Features
- Exceptional RDS(on): With a typical on-resistance of only 0.065Ω, this Power MOSFET ensures high efficiency and minimizes losses during operation, making it suitable for high-performance power management applications.
- High Drain-Source Voltage (VDS): The device can handle drain-source voltages up to 100V, providing a wide safety margin for applications that may experience high voltage transients.
- Current Capability: It has a continuous drain current of 5A, which makes it capable of handling moderate power loads efficiently.
- Advanced Technology: Utilizing STMicroelectronics' advanced STripFET™ II technology, the STN5NF10L offers superior switching performance, which is crucial for reducing switching losses in high-frequency power converters.
- Thermal Performance: The SOT-223 package is optimized for improved thermal performance, ensuring the device operates within its temperature range even under high power conditions.
- Gate Charge: It features a low gate charge, which reduces the energy required to turn the MOSFET on and off, further improving the overall efficiency of the system.
Applications
The versatility of the STN5NF10L allows it to be used in a variety of applications, including:
- Switching regulators
- DC/DC converters
- Motor control
- Power management solutions
- Automotive applications
Whether you're designing a sophisticated automotive power system or a simple switching regulator, the STN5NF10L from STMicroelectronics provides the performance and reliability needed to build state-of-the-art electronic solutions.