EN
  • EN
  • DE

RU2S-D12

Part No RU2S-D12
Manufacturer IDEC
Catalog Power Relays, Over 2 Amps
Description Relay, E-Mech, DPDT, Cur-Rtg 10A, Vol-Rtg 250AC/30DC, Ctrl-V 12DC, w/Latching Lever
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CE, CSA, TUV, cULus
Coil Current 80 mA
Coil Resistance 160 Ω
Coil Voltage (DC) 12 V
Contact Material Silver
Current Rating 10 A
Max Current Rating 10 A
Maximum Operating Temperature 60 °C
Max Voltage Rating (AC) 250 V
Max Voltage Rating (DC) 30 V
Min Operating Temperature -55 °C
Mount Socket
Number of Pins 8
Operate Time 20 ms
RoHS Compliant
Termination Solder
Throw Configuration DPDT
Voltage Rating (AC) 250 V
Weight 35 g
Win Source Part Number 1089404-RU2S-D12
Categories Power Relays,Over 2 Amps
Manufacturer IDEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RU2S-D12 CAD Model

Description

The IDEC 1089404-RU2S-D12 is a power relay with a DPDT throw configuration.

  • Throw Configuration: DPDT
  • Maximum Current Rating: 10A
  • Voltage Rating: 250V AC
  • Coil Voltage: 12V DC
  • Coil Resistance: 160Ω
  • Coil Current: 80mA
  • RoHS Compliance: Compliant
  • Approvals: CE, CSA, TUV, cULus

You May Also Be Interested in

TE Connectivity
Electromechanical Relay DPDT 3A 12VDC 720Ohm Through Hole
Lowest to $4.3657
Altech corporation
RELAY GEN PURPOSE SPDT 12A 12V / General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Lowest to $5.0581
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 24V
Lowest to $10.2632
TE Connectivity
Electromechanical Relay SPDT 5A 60VDC 7.2KOhm Through Hole
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPST 400A 24V / General Purpose Relay SPST-NO (DM) (1 Form X) 24VDC Coil Chassis Mount
Need more? Email Us
Omron
POWER RELAYS - POWER PCB RELAY / Relay Coil
Lowest to $3.1827
TE Connectivity
Electromechanical Relay DPDT 2A 5VDC 89Ohm Through Hole
Lowest to $4.9295
Coto Technology
RELAY REED SPST 3A 24V /
Lowest to $70.2811
Omron
Electromechanical Relay SPST-NO 5A 12VDC 720Ohm Through Hole
Lowest to $0.2480

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess