EN
  • EN
  • DE

STN4NF202

Part No STN4NF202
Manufacturer STMicroelectronics
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194510-STN4NF202
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STN4NF202 CAD Model

Description

STN4NF202 - N-channel 40 V, 0.0035 ohm, 40 A STripFET™ VI DeepGATE™ Power MOSFET

The STN4NF202 from STMicroelectronics is a high-performance N-channel Power MOSFET that brings together the advanced STripFET™ VI DeepGATE™ technology with a low on-resistance and a high current handling capability. This MOSFET is designed to meet a wide range of applications, especially those requiring high efficiency and power density.

Key Features

  • Low Threshold Drive: The device features a low threshold voltage, making it suitable for low voltage applications that require minimal gate drive power.
  • High Current Capability: With a continuous current rating of 40 A, the STN4NF202 is capable of handling high current loads, making it ideal for power-intensive applications.
  • Low On-Resistance: The on-resistance of just 0.0035 ohm minimizes conduction losses and improves overall efficiency, which is crucial for power management in compact designs.
  • 100% Avalanche Tested: Each device is guaranteed to withstand repetitive avalanche events, ensuring reliability and robustness in harsh conditions.
  • Logic Level Version: It is compatible with logic level gate drive voltages, enabling direct interfacing with microcontrollers and other logic-level devices.

Applications

The versatility of the STN4NF202 makes it suitable for a wide range of applications, including:

  • Switch mode power supplies (SMPS)
  • DC-DC converters
  • Motor control applications
  • Power management functions
  • High-efficiency power tools
  • LED lighting solutions

Product Summary

The STN4NF202 is encapsulated in a surface-mount PowerFLAT™ 5x6 package, which not only aids in thermal management but also saves on PCB space. Its performance is characterized by low gate charge and low capacitance, contributing to faster switching speeds. This product is a testament to STMicroelectronics' commitment to providing energy-saving technologies without compromising on power or performance.

Environmental and Quality Certifications

All STMicroelectronics products, including the STN4NF202, adhere to the highest standards of quality and are compliant with international environmental regulations, such as RoHS and REACH.

You May Also Be Interested in

EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess