EN
  • EN
  • DE

STN3PF06L

Part No STN3PF06L
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 957820-STN3PF06L
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STN3PF06L CAD Model

Description

The STN3PF06L from STMicroelectronics is a high-performance, P-channel MOSFET that offers excellent power efficiency for a wide range of applications. This MOSFET is designed to handle continuous drain currents up to -3 A, making it suitable for high-power and high-efficiency requirements.

Key Features

  • Low Threshold Voltage: The device operates at a low gate threshold voltage, which makes it suitable for low voltage applications and ensures low on-state resistance even at a low gate drive voltage.
  • High Switching Speed: The fast switching speed of the STN3PF06L reduces energy losses during power conversion, contributing to the overall efficiency of the system it is implemented in.
  • Enhanced Power Handling: With a -60 V drain-source breakdown voltage and a -3 A continuous drain current, the STN3PF06L is capable of handling significant power levels.
  • Low On-Resistance: The MOSFET features a low on-state resistance (RDS(on)), which minimizes conduction losses and improves overall performance and efficiency.
  • Thermal Performance: Excellent thermal characteristics ensure reliability and longevity of the device even under strenuous conditions.

Applications

The versatility of the STN3PF06L allows it to be used in various applications including:

  • Power Management Circuits
  • Load Switches
  • Battery Management Systems
  • DC-DC Converters
  • Motor Control Circuits

Package and Quality

The STN3PF06L is available in a compact SOT-223 package, which is suitable for surface-mount technology (SMT) and is compatible with standard manufacturing processes. STMicroelectronics ensures high-quality standards, with rigorous testing and quality control measures in place for all their products.

Conclusion

Overall, the STN3PF06L P-channel MOSFET is a reliable and efficient solution for designers looking to optimize power consumption and performance in their electronic designs. Its robustness, combined with STMicroelectronics' commitment to quality, makes it an excellent choice for a myriad of power applications.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Bel Fuse Inc.
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess