EN
  • EN
  • DE

STMUX1800LQTR-ST

Part No STMUX1800LQTR-ST
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708845-STMUX1800LQTR-ST
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STMUX1800LQTR-ST CAD Model

Description

Overview of STMUX1800LQTR-ST

The STMUX1800LQTR-ST is a versatile low-voltage 16-channel digital multiplexer/demultiplexer from STMicroelectronics, designed to provide high-performance switching capabilities in a compact LQFP48 package. This advanced IC is tailored for applications requiring the routing of high-speed signals, including but not limited to signal gating, data swapping, and channel selection in a variety of electronic systems.

Key Features

  • Channel Configuration: The device offers a 16:1 multiplexer or a 1:16 demultiplexer mode, providing flexibility in channel management and signal routing.
  • Low On-Resistance: The STMUX1800LQTR-ST boasts a low on-resistance, typically around 4.5 ohms, ensuring minimal signal distortion and power loss during operation.
  • Wide Operating Voltage Range: It operates over a wide voltage range of 1.8V to 5.5V, accommodating various logic levels and making it suitable for interfacing with both low-voltage and standard logic devices.
  • High Bandwidth: With a bandwidth of up to 500 MHz, this multiplexer is capable of handling high-speed digital signals, making it an ideal choice for video, audio, and data communication applications.
  • ESD Protection: The device is equipped with robust electrostatic discharge (ESD) protection, ensuring resilience against the damaging effects of static electricity.
  • Break-Before-Make Switching: It features break-before-make switching, which prevents erroneous signal mixing during channel transitions.

Applications

The STMUX1800LQTR-ST is suitable for a wide array of applications, including:

  • Signal routing in communication systems
  • Server and network equipment
  • Consumer electronics such as set-top boxes and gaming consoles
  • Industrial control systems
  • Computer peripherals and office equipment

Reliability and Packaging

STMicroelectronics ensures high reliability and performance of the STMUX1800LQTR-ST by subjecting it to rigorous testing and quality control measures. The device is provided in a 48-lead LQFP package, which is designed for optimal thermal performance and space-saving on printed circuit boards.

With its combination of features, the STMUX1800LQTR-ST is an excellent choice for designers looking for a high-quality multiplexer/demultiplexer to manage multiple signal paths efficiently and reliably.

You May Also Be Interested in

STMicroelectronics
IC SUPERVISOR DUAL ECO SOT23-6
Lowest to $0.3018
STMicroelectronics
MCU 32-bit ARM Cortex M4 RISC 1MB Flash 1.8V/2.5V/3.3V 100-Pin LQFP Tray / IC MCU 32BIT 1MB FLASH 100LQFP
Lowest to $7.4609
STMicroelectronics
IC MCU 32BIT 1MB FLASH 72WLCSP
Lowest to $17.6058
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $1.1423
STMicroelectronics
IC MCU 32BIT 128KB FLASH 100UBGA
Lowest to $3.4851
STMicroelectronics
IC SUPERVISOR DUAL ECO SOT23-6
Need more? Email Us
STMicroelectronics
Lowest to $0.1626
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8154 $59.1234
50+ $2.3100 $115.5000
78+ $2.2379 $174.5562
107+ $2.1656 $231.7192
138+ $2.0935 $288.9030
185+ $1.8769 $347.2265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess