EN
  • EN
  • DE

STM32L151VBH6A

Part No STM32L151VBH6A
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100UBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 L1
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 83
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 32K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 24x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-UFBGA
Manufacturer Package 100-UFBGA (7x7)
Win Source Part Number 708537-STM32L151VBH6A
Series TPS series
Popularity Medium
Supply and Demand Status Limited
Family Name STM32L151VB
Introduction Date February 04, 2014
ECCN 3A991.a.2
Country of Origin Philippines, Taiwan
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STM32L151VBH6A CAD Model

Description

STM32L151VBH6A Microcontroller - STMicroelectronics

The STM32L151VBH6A is a cutting-edge ultra-low-power microcontroller from STMicroelectronics, designed to operate within the performance demands of today's energy-conscious embedded applications. This microcontroller is part of the STM32 L1 series, which is renowned for its efficient power consumption and outstanding performance-to-power ratio.

At the heart of the STM32L151VBH6A lies an ARM Cortex-M3 processor, capable of running up to 32 MHz, offering the perfect balance between processing power and energy efficiency. With a 32-bit RISC core, this microcontroller provides high-speed computing, real-time capabilities, and the high level of integration required for optimized operation in various applications such as industrial control, medical equipment, and power-conscious consumer electronics.

Key Features:

  • Core: ARM Cortex-M3 32-bit RISC operating at a frequency of up to 32 MHz.
  • Memory: 128 KB of Flash memory and 16 KB of SRAM, providing ample storage for code and data.
  • Energy Efficiency: Ultra-low-power mode consumption down to 0.27 µA with a full set of low-power modes to ensure power saving during idle or low activity periods.
  • Digital & Analog Peripherals: A variety of peripherals including USARTs, I2C, SPI, and a 12-bit ADC with 1.14 µs conversion time.
  • Connectivity: Offers multiple communication interfaces, facilitating design flexibility for various application needs.
  • Packages: Available in a 100-pin BGA package, providing a compact footprint for space-constrained applications.

The STM32L151VBH6A also features an integrated LCD controller, which supports up to 8x40 or 4x44 segments, allowing for the inclusion of alphanumeric displays without the need for additional components. Its robust I/O design and internal oscillators contribute to reduced external part count, further optimizing the system cost and complexity.

STMicroelectronics provides comprehensive development tools and software support for the STM32L151VBH6A, including the STM32Cube ecosystem, which comprises the STM32CubeMX for initial configuration, and the STM32CubeIDE for integrated development. This support ensures a streamlined and efficient development process from prototype to production.

Overall, the STM32L151VBH6A microcontroller is an exceptional choice for designers looking for a high-performance, ultra-low-power MCU that doesn't compromise on features or flexibility, making it ideal for a wide range of applications.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess