EN
  • EN
  • DE

STMUX1800EQTR

Part No STMUX1800EQTR
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 16X8 42QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications Audio, Telecommunications, Video
Switch Circuit SPDT
Number of Channels 11
Max On Resistance 6.5 Ohm
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 600MHz
Features 10/100/1000, Bi-Directional, LAN
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 42-QFN-EP (3.5x9)
Win Source Part Number 031439-STMUX1800EQTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STMUX1800EQTR CAD Model

Description

STMUX1800EQTR Multiplexer from STMicroelectronics

The STMUX1800EQTR is a state-of-the-art, low-voltage, 8:1 analog switch multiplexer/demultiplexer from STMicroelectronics. Designed to operate from 1.8V to 5.5V, this versatile component is suitable for a wide array of applications, including signal routing in portable consumer devices, data acquisition systems, and industrial process controls.

Key Features

  • Wide Voltage Range: The device supports a supply voltage range from 1.8V to 5.5V, making it compatible with most low-voltage applications and ensuring flexible usage across different voltage domains.
  • High Bandwidth: The STMUX1800EQTR offers a high bandwidth (BW) that ensures minimal signal distortion, enabling the transmission of high-speed signals without significant attenuation.
  • Low On-Resistance: With low on-resistance characteristics, the switch provides efficient signal transfer with minimal insertion loss, which is crucial for maintaining signal integrity.
  • Single Supply Operation: The device can operate with a single power supply, simplifying the power supply design and reducing the overall system complexity.
  • Break-before-make Switching: This feature ensures that one pathway is disconnected before a new connection is made, preventing cross-conduction and protecting the integrity of the signals.

Applications

  • Mobile Phones
  • PDAs and Handheld Devices
  • Signal Routing
  • Data Acquisition Systems
  • Industrial Process Controls

The STMUX1800EQTR is available in a compact QFN-16 package, which is ideal for space-constrained applications. Its robust design ensures reliable operation over a wide temperature range, making it a suitable choice for demanding environments. With its low power consumption and high switching speed, the STMUX1800EQTR is an excellent choice for designers looking to optimize their systems for both performance and power efficiency.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the datasheet and support documentation available from STMicroelectronics.

You May Also Be Interested in

Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
Texas Instruments
IC MUX/DEMUX VID SW QUAD 16-SOIC
Lowest to $0.8254
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Need more? Email Us
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess